Nexperia B.V. 8-bit bus switch with output enable 74CBTLV3245BQ-Q10X

Description
The 74CBTLV3245-Q100 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when OEis HIGH. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Description
The 74CBTLV3245-Q100 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when OEis HIGH. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74CBTLV3245BQ-Q100 is an 8-bit bus switch with output enable, designed for automotive applications qualified to AEC-Q100 Grade 1. It is housed in a DHVQFN20 package measuring 2.5 × 4.5 × 0.85 mm, featuring side-wettable flanks for automated optical inspection of solder joints. The device operates from -40 °C to +125 °C with a supply voltage range of 2.3 V to 3.6 V and provides 5 Ω on-resistance for rail-to-rail switching. It includes I_OFF circuitry for partial power-down operation and complies with JEDEC standards JESD8-5 and JESD8-B/JESD36. ESD protection exceeds 2000 V for HBM and 1000 V for CDM.

Datasheet Summary
Powered by GS/AI

The 74CBTLV3245BQ-Q100 is an 8-bit bus switch with output enable, designed for automotive applications qualified to AEC-Q100 Grade 1. It is housed in a DHVQFN20 package measuring 2.5 × 4.5 × 0.85 mm, featuring side-wettable flanks for automated optical inspection of solder joints. The device operates from -40 °C to +125 °C with a supply voltage range of 2.3 V to 3.6 V and provides 5 Ω on-resistance for rail-to-rail switching. It includes I_OFF circuitry for partial power-down operation and complies with JEDEC standards JESD8-5 and JESD8-B/JESD36. ESD protection exceeds 2000 V for HBM and 1000 V for CDM.

Suppliers

Company
Product
Description
Supplier Links
8-bit bus switch with output enable - 74CBTLV3245BQ-Q10X - Nexperia B.V.
Nijmegen, Netherlands
8-bit bus switch with output enable
74CBTLV3245BQ-Q10X
8-bit bus switch with output enable 74CBTLV3245BQ-Q10X
The 74CBTLV3245-Q100 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when OEis HIGH. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74CBTLV3245-Q100 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when OEis HIGH. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Supply voltage range from 2.3 V to 3.6 V
  • High noise immunity
  • Complies with JEDEC standard:
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8-B/JESD36 (2.7 V to 3.6 V)
  • 5 Ω switch connection between two ports
  • Rail to rail switching on data I/O ports
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA per JESD78B Class I level A
  • IOFF circuitry provides partial Power-down mode operation
  • DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Decoders and Demultiplexers
Product Number 74CBTLV3245BQ-Q10X
Product Name 8-bit bus switch with output enable
Supply Voltage +4.6
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 29AC1094 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 6V
View Details
6-channel, 1-of-2 multiplexer and demultiplexer - NMUX27518EBY-Q10HP - Nexperia B.V.
Specs
Supply Voltage 4.6
Features ESD Protection
Package Type SOT8041-1 SOT8041-1
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4851D,118 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3-to-8 line decoder/demultiplexer; inverting - 74HC138BQ-Q100,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details