Nexperia B.V. Dual 10 Ohm single-pole double-throw analog switch 74LVC2G3157DPJ

Description
The 74LVC2G3157 is a dual low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultip lexer. Each switch has a digital select input (nS), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ). Schmitt trigger action at the select inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 10.4 Ω (typical) at VCC = 2.7 V 7.8 Ω (typical) at VCC = 3.3 V 6.2 Ω (typical) at VCC = 5 V Switch current capability of 32 mA Break-before-make switching High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance exceeds 100 mA per JESD 78 Class II Select input accepts voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC2G3157 is a dual low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultip lexer. Each switch has a digital select input (nS), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ). Schmitt trigger action at the select inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 10.4 Ω (typical) at VCC = 2.7 V 7.8 Ω (typical) at VCC = 3.3 V 6.2 Ω (typical) at VCC = 5 V Switch current capability of 32 mA Break-before-make switching High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance exceeds 100 mA per JESD 78 Class II Select input accepts voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 10 Ohm single-pole double-throw analog switch - 74LVC2G3157DPJ - Nexperia B.V.
Nijmegen, Netherlands
Dual 10 Ohm single-pole double-throw analog switch
74LVC2G3157DPJ
Dual 10 Ohm single-pole double-throw analog switch 74LVC2G3157DPJ
The 74LVC2G3157 is a dual low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultip lexer. Each switch has a digital select input (nS), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ). Schmitt trigger action at the select inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Very low ON resistance: 10.4 Ω (typical) at VCC = 2.7 V 7.8 Ω (typical) at VCC = 3.3 V 6.2 Ω (typical) at VCC = 5 V Switch current capability of 32 mA Break-before-make switching High noise immunity CMOS low power consumption TTL interface compatibility at 3.3 V Latch-up performance exceeds 100 mA per JESD 78 Class II Select input accepts voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC2G3157 is a dual low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultiplexer. Each switch has a digital select input (nS), two independent inputs/outputs (nY0 and nY1) and a common input/output (nZ).

Schmitt trigger action at the select inputs makes the circuit tolerant of slower input rise and fall times across the entire VCC range from 1.65 V to 5.5 V.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Very low ON resistance:
    • 10.4 Ω (typical) at VCC = 2.7 V
    • 7.8 Ω (typical) at VCC = 3.3 V
    • 6.2 Ω (typical) at VCC = 5 V
  • Switch current capability of 32 mA
  • Break-before-make switching
  • High noise immunity
  • CMOS low power consumption
  • TTL interface compatibility at 3.3 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Select input accepts voltages up to 5.5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74LVC2G3157DPJDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74LVC2G3157DPJDKR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74LVC2G3157DPJDKR-ND
IC SWITCH SPDT X 2 15OHM 10TSSOP

IC SWITCH SPDT X 2 15OHM 10TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74LVC2G3157DPJCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74LVC2G3157DPJCT-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74LVC2G3157DPJCT-ND
IC SWITCH SPDT X 2 15OHM 10TSSOP

IC SWITCH SPDT X 2 15OHM 10TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-74LVC2G3157DPJTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-74LVC2G3157DPJTR-ND
Analog Switches, Multiplexers, Demultiplexers 1727-74LVC2G3157DPJTR-ND
2 Circuit IC Switch 2:1 15Ohm 10-TSSOP

2 Circuit IC Switch 2:1 15Ohm 10-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G3157DPJ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74LVC2G3157DPJ
Interface - Analog Switches, Multiplexers, Demultiplexers 74LVC2G3157DPJ
IC SWITCH SPDT DUAL 10TSSOP

IC SWITCH SPDT DUAL 10TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74LVC2G3157DPJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74LVC2G3157DPJ
Analog Switches, Multiplexers, Demultiplexers 74LVC2G3157DPJ
2 Circuit IC Switch 2:1 15Ohm 10-TSSOP

2 Circuit IC Switch 2:1 15Ohm 10-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74LVC2G3157DPJ 1727-74LVC2G3157DPJDKR-ND 74LVC2G3157DPJ 74LVC2G3157DPJ
Product Name Dual 10 Ohm single-pole double-throw analog switch Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS
Switch Type SPDT
Supply Voltage (VS) 6.5 volts 1.65 to 5.5 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer Configuration Nexperia - 29AC1135 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts
Ron 270 ohms
View Details
TSSOP Analog Switch and Multiplexer IC - 743-74HC257PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 74AHC257D,112-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
Signal Switches, Multiplexers, Decoders - CBT3125DB,112-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "14-SSOP
View Details
2 suppliers