Nexperia B.V. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 74AVC1T1004DPJ

Description
Win Source Part Number: 1340410-74AVC1T1004D PJ Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Series: 74AVC Type: Fanout Buffer (Distribution) Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Input: Clock Output: Clock Voltage - Supply: 0.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Base Product Number: 74AVC1T1004
Request a Quote Datasheet
Description
Win Source Part Number: 1340410-74AVC1T1004D PJ Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Series: 74AVC Type: Fanout Buffer (Distribution) Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Input: Clock Output: Clock Voltage - Supply: 0.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Base Product Number: 74AVC1T1004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1340410-74AVC1T1004DPJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1340410-74AVC1T1004DPJ
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1340410-74AVC1T1004DPJ
Win Source Part Number: 1340410-74AVC1T1004D PJ Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Series: 74AVC Type: Fanout Buffer (Distribution) Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Input: Clock Output: Clock Voltage - Supply: 0.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Base Product Number: 74AVC1T1004

Win Source Part Number: 1340410-74AVC1T1004DPJ
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Series: 74AVC
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Input: Clock
Output: Clock
Voltage - Supply: 0.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Base Product Number: 74AVC1T1004

Buy Now Datasheet
Clock Buffers, Drivers - 1727-7843-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
1727-7843-2-ND
Clock Buffers, Drivers 1727-7843-2-ND
"Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 1727-7843-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
1727-7843-1-ND
Clock Buffers, Drivers 1727-7843-1-ND
"Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 1727-7843-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
1727-7843-6-ND
Clock Buffers, Drivers 1727-7843-6-ND
"Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 74AVC1T1004DPJ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
74AVC1T1004DPJ
Clock/Timing - Clock Buffers, Drivers 74AVC1T1004DPJ
74AVC1T1004DP/SOT552 /TSSOP10

74AVC1T1004DP/SOT552/TSSOP10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1340410-74AVC1T1004DPJ 1727-7843-2-ND 74AVC1T1004DPJ
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Fanout Buffer (Distribution); Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - 863-570BCC000431DG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SMD, No Lead
View Details