Nexperia B.V. Hex inverter 74ALVC04PW,112

Description
The 74ALVC04 is a hex inverter. Schmitt-trigger action at all inputs makes the circuit tolerant for slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 3.6 V CMOS low power dissipation Overvoltage tolerant inputs to 3.6 V Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74ALVC04 is a hex inverter. Schmitt-trigger action at all inputs makes the circuit tolerant for slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 3.6 V CMOS low power dissipation Overvoltage tolerant inputs to 3.6 V Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex inverter - 74ALVC04PW,112 - Nexperia B.V.
Nijmegen, Netherlands
Hex inverter
74ALVC04PW,112
Hex inverter 74ALVC04PW,112
The 74ALVC04 is a hex inverter. Schmitt-trigger action at all inputs makes the circuit tolerant for slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 3.6 V CMOS low power dissipation Overvoltage tolerant inputs to 3.6 V Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD78 Class II.A Complies with JEDEC standards: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74ALVC04 is a hex inverter.

Schmitt-trigger action at all inputs makes the circuit tolerant for slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 3.6 V
  • CMOS low power dissipation
  • Overvoltage tolerant inputs to 3.6 V
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD78 Class II.A
  • Complies with JEDEC standards:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74ALVC04PW,112
Product Name Hex inverter
Technology LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74ALVC04PW,118 - Nexperia B.V.
Specs
Technology LVTTL
Features RoHS
Supply Voltage 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; Other; 1.65 - 3.6
View Details
Inverter - 74AHCT3G04DC-Q100H - Nexperia B.V.
Specs
Package Type SOT765-1
View Details
Buffer with open-drain output - 74AHC1G07GW,115 - Nexperia B.V.
Specs
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 5.5
View Details
16-bit bus transceiver with direction pin and 30 Ohm termination resistor; 3-state - 74ALVCH162245DGG:1 - Nexperia B.V.
Specs
Technology TTL
Device Type Transceiver
Features RoHS
View Details
3 suppliers