Nexperia B.V. Dual D-type flip-flop with set and reset; positive-edge trigger 74AHCT74D,118

Description
The 74AHC74; 74AHCT74 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC74; 74AHCT74 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD) and reset inputs (RD). It also has complementary outputs (Q and Q). The set and reset are asynchronous active LOW inputs that operate independent of the clock input. Information on the data input is transferred to the Q output on the LOW to HIGH transition of the clock pulse. The data inputs must be stable one set-up time prior to the LOW to HIGH clock transition for predictable operation. Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC74: CMOS level For 74AHCT74: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC74; 74AHCT74 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC74; 74AHCT74 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD) and reset inputs (RD). It also has complementary outputs (Q and Q). The set and reset are asynchronous active LOW inputs that operate independent of the clock input. Information on the data input is transferred to the Q output on the LOW to HIGH transition of the clock pulse. The data inputs must be stable one set-up time prior to the LOW to HIGH clock transition for predictable operation. Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC74: CMOS level For 74AHCT74: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT74D is a dual positive-edge triggered D-type flip-flop with asynchronous active LOW set and reset inputs, and complementary outputs, designed for high-speed CMOS applications with TTL-level inputs. It is packaged in an SO14 plastic small outline package with a body width of 3.9 mm. The device operates from -40 °C to +125 °C and features Schmitt-trigger action on all inputs, including the clock, for improved noise tolerance. It meets JEDEC standard No. 7-A, supports input voltages higher than VCC, and has ESD protection exceeding 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74AHCT74D is a dual positive-edge triggered D-type flip-flop with asynchronous active LOW set and reset inputs, and complementary outputs, designed for high-speed CMOS applications with TTL-level inputs. It is packaged in an SO14 plastic small outline package with a body width of 3.9 mm. The device operates from -40 °C to +125 °C and features Schmitt-trigger action on all inputs, including the clock, for improved noise tolerance. It meets JEDEC standard No. 7-A, supports input voltages higher than VCC, and has ESD protection exceeding 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74D,118 - Nexperia B.V.
Nijmegen, Netherlands
Dual D-type flip-flop with set and reset; positive-edge trigger
74AHCT74D,118
Dual D-type flip-flop with set and reset; positive-edge trigger 74AHCT74D,118
The 74AHC74; 74AHCT74 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC74; 74AHCT74 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD) and reset inputs (RD). It also has complementary outputs (Q and Q). The set and reset are asynchronous active LOW inputs that operate independent of the clock input. Information on the data input is transferred to the Q output on the LOW to HIGH transition of the clock pulse. The data inputs must be stable one set-up time prior to the LOW to HIGH clock transition for predictable operation. Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: For 74AHC74: CMOS level For 74AHCT74: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC74; 74AHCT74 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC74; 74AHCT74 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D), clock inputs (CP), set inputs (SD) and reset inputs (RD). It also has complementary outputs (Q and Q).

The set and reset are asynchronous active LOW inputs that operate independent of the clock input. Information on the data input is transferred to the Q output on the LOW to HIGH transition of the clock pulse. The data inputs must be stable one set-up time prior to the LOW to HIGH clock transition for predictable operation.

Schmitt-trigger action in the clock input makes the circuit highly tolerant to slower clock rise and fall times.

Features and benefits

  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC74: CMOS level
    • For 74AHCT74: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 1370951-74AHCT74D,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1370951-74AHCT74D,118
Integrated Circuits (ICs) - Logic - Flip Flops 1370951-74AHCT74D,118
Win Source Part Number: 1370951-74AHCT74D,11 8 Category: Integrated Circuits (ICs) - Logic - Flip Flops Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 34 pct. Type: D-Type MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74AHCT Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Base Product Number: 74AHCT74 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Set(Preset) and Reset Voltage - Supply: 4.5V ~ 5.5V Output Type: Complementary Clock Frequency: 140 MHz Current - Quiescent (Iq): 2 µA Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Number of Elements: 2 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 3 pF

Win Source Part Number: 1370951-74AHCT74D,118
Category: Integrated Circuits (ICs) - Logic - Flip Flops
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 34 pct.
Type: D-Type
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74AHCT
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Base Product Number: 74AHCT74
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Set(Preset) and Reset
Voltage - Supply: 4.5V ~ 5.5V
Output Type: Complementary
Clock Frequency: 140 MHz
Current - Quiescent (Iq): 2 µA
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Number of Elements: 2
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 3 pF

Buy Now Datasheet
Flip Flops - 1727-6553-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6553-6-ND
Flip Flops 1727-6553-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 1727-6553-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6553-1-ND
Flip Flops 1727-6553-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 1727-6553-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-6553-2-ND
Flip Flops 1727-6553-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 74AHCT74D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74AHCT74D,118
Flip Flops 74AHCT74D,118
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74AHCT74D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74AHCT74D,118
Logic - Flip Flops 74AHCT74D,118
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74AHCT74D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74AHCT74D,118
Integrated Circuits (ICs) - Logic - Flip Flops 74AHCT74D,118
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site
Flip Flop, D, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2171 - Newark, An Avnet Company
Chicago, IL, United States
Flip Flop, D, -40 To 125Deg C Rohs Compliant Nexperia
74AH2171
Flip Flop, D, -40 To 125Deg C Rohs Compliant Nexperia 74AH2171
FLIP FLOP, D, -40 TO 125DEG C ROHS COMPLIANT: YES

FLIP FLOP, D, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74AHCT74D,118 1370951-74AHCT74D,118 1727-6553-6-ND 74AHCT74D,118 74AHCT74D,118 74AHCT74D,118 74AH2171
Product Name Dual D-type flip-flop with set and reset; positive-edge trigger Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flop, D, -40 To 125Deg C Rohs Compliant Nexperia
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage +7.0 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Features ESD Protection
Package Type SOT108-1 SOT108-1 SOIC "14-SOIC (0.154"", 3.90mm Width)"; SOIC 14-SOIC (0.154\", 3.90mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVC574D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
Flip Flops - 74HC175DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Flip Flops - 1727-3220-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Low-power D-type flip-flop; positive-edge trigger; 3-state - 74AUP1G374GW-Q100H - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers