Nexperia B.V. 8-bit shift register with output register 74AHCT594PW,118

Description
The 74AHC594; 74AHCT594 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC594; 74AHCT594 is an 8-bit, non-inverting, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks (SHCP and STCP) and direct overriding clears (SHRand STR) are provided on both the shift and storage registers. A serial output (Q7S) is provided for cascading purposes. Both the shift and storage register clocks are positive-edge triggered. If the user wishes to connect both clocks together, the shift register will always be one count pulse ahead of the storage register. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 8-bit serial-in, parallel-out shift register with storage Independent direct overriding clears on shift and storage registers Independent clocks for shift and storage registers Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC594: CMOS level For 74AHCT594: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to parallel data conversion Remote control holding register
Request a Quote
Description
The 74AHC594; 74AHCT594 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC594; 74AHCT594 is an 8-bit, non-inverting, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks (SHCP and STCP) and direct overriding clears (SHRand STR) are provided on both the shift and storage registers. A serial output (Q7S) is provided for cascading purposes. Both the shift and storage register clocks are positive-edge triggered. If the user wishes to connect both clocks together, the shift register will always be one count pulse ahead of the storage register. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 8-bit serial-in, parallel-out shift register with storage Independent direct overriding clears on shift and storage registers Independent clocks for shift and storage registers Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC594: CMOS level For 74AHCT594: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to parallel data conversion Remote control holding register
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT594PW is an 8-bit, non-inverting, serial-in, parallel-out shift register with an integrated storage register, designed for serial-to-parallel data conversion. It operates over a supply voltage range of 2.0 V to 5.5 V and features TTL-level inputs, Schmitt-trigger action on all inputs, and overvoltage-tolerant inputs up to 5.5 V. The device includes independent positive-edge-triggered clocks for shift and storage registers, direct overriding clears for both, and a serial output (Q7S) for cascading. It is packaged in a TSSOP16 with a body width of 4.4 mm and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A, with ESD protection exceeding 2000 V for HBM (Class 2) and 1000 V for CDM (Class C3).

Datasheet Summary
Powered by GS/AI

The 74AHCT594PW is an 8-bit, non-inverting, serial-in, parallel-out shift register with an integrated storage register, designed for serial-to-parallel data conversion. It operates over a supply voltage range of 2.0 V to 5.5 V and features TTL-level inputs, Schmitt-trigger action on all inputs, and overvoltage-tolerant inputs up to 5.5 V. The device includes independent positive-edge-triggered clocks for shift and storage registers, direct overriding clears for both, and a serial output (Q7S) for cascading. It is packaged in a TSSOP16 with a body width of 4.4 mm and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A, with ESD protection exceeding 2000 V for HBM (Class 2) and 1000 V for CDM (Class C3).

Suppliers

Company
Product
Description
Supplier Links
8-bit shift register with output register - 74AHCT594PW,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit shift register with output register
74AHCT594PW,118
8-bit shift register with output register 74AHCT594PW,118
The 74AHC594; 74AHCT594 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC594; 74AHCT594 is an 8-bit, non-inverting, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks (SHCP and STCP) and direct overriding clears (SHRand STR) are provided on both the shift and storage registers. A serial output (Q7S) is provided for cascading purposes. Both the shift and storage register clocks are positive-edge triggered. If the user wishes to connect both clocks together, the shift register will always be one count pulse ahead of the storage register. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 8-bit serial-in, parallel-out shift register with storage Independent direct overriding clears on shift and storage registers Independent clocks for shift and storage registers Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC594: CMOS level For 74AHCT594: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to parallel data conversion Remote control holding register

The 74AHC594; 74AHCT594 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC594; 74AHCT594 is an 8-bit, non-inverting, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks (SHCP and STCP) and direct overriding clears (SHRand STR) are provided on both the shift and storage registers. A serial output (Q7S) is provided for cascading purposes.

Both the shift and storage register clocks are positive-edge triggered. If the user wishes to connect both clocks together, the shift register will always be one count pulse ahead of the storage register.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Balanced propagation delays
  • All inputs have Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • 8-bit serial-in, parallel-out shift register with storage
  • Independent direct overriding clears on shift and storage registers
  • Independent clocks for shift and storage registers
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Input levels:
    • For 74AHC594: CMOS level
    • For 74AHCT594: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Serial-to parallel data conversion
  • Remote control holding register
Supplier's Site Datasheet
Shift Registers - 1727-6552-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6552-2-ND
Shift Registers 1727-6552-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 1727-6552-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6552-1-ND
Shift Registers 1727-6552-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 1727-6552-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6552-6-ND
Shift Registers 1727-6552-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Register, 8Bit, Sipo, Tssop-16; Logic Family / Base Number Nexperia - 85X2729 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8Bit, Sipo, Tssop-16; Logic Family / Base Number Nexperia
85X2729
Shift Register, 8Bit, Sipo, Tssop-16; Logic Family / Base Number Nexperia 85X2729
SHIFT REGISTER, 8BIT, SIPO, TSSOP-16; Logic Family / Base Number:74AHCT594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply RoHS Compliant: Yes

SHIFT REGISTER, 8BIT, SIPO, TSSOP-16; Logic Family / Base Number:74AHCT594; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - 74AHCT594PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHCT594PW,118
Shift Registers 74AHCT594PW,118
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHCT594PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHCT594PW,118
Integrated Circuits (ICs) - Logic - Shift Registers 74AHCT594PW,118
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site
Logic - Shift Registers - 74AHCT594PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHCT594PW,118
Logic - Shift Registers 74AHCT594PW,118
IC SHIFT REGISTER 8BIT 16-TSSOP

IC SHIFT REGISTER 8BIT 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74AHCT594PW,118 1727-6552-2-ND 85X2729 74AHCT594PW,118 74AHCT594PW,118 74AHCT594PW,118
Product Name 8-bit shift register with output register Shift Registers Shift Register, 8Bit, Sipo, Tssop-16; Logic Family / Base Number Nexperia Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers
Supply Voltage +7.0 4.5V ~ 5.5V 4.5V ~ 5.5V
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1 TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Output Characteristics Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC8T245BQ,118 - 765263-74AVC8T245BQ,118 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 4836651 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Register, 16Bit, Universal, Soic16; Logic Family / Base Number Nexperia - 85X2970 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 1
Number of Bits (Stages) 16
View Details
Shift Registers - 74HCT165DB,118-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
3 suppliers