Nexperia B.V. 8-bit shift register with output register 74AHCT594D,118

Description
The 74AHC594; 74AHCT594 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC594; 74AHCT594 is an 8-bit, non-inverting, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks (SHCP and STCP) and direct overriding clears (SHRand STR) are provided on both the shift and storage registers. A serial output (Q7S) is provided for cascading purposes. Both the shift and storage register clocks are positive-edge triggered. If the user wishes to connect both clocks together, the shift register will always be one count pulse ahead of the storage register. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 8-bit serial-in, parallel-out shift register with storage Independent direct overriding clears on shift and storage registers Independent clocks for shift and storage registers Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC594: CMOS level For 74AHCT594: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to parallel data conversion Remote control holding register
Request a Quote Datasheet
Description
The 74AHC594; 74AHCT594 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC594; 74AHCT594 is an 8-bit, non-inverting, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks (SHCP and STCP) and direct overriding clears (SHRand STR) are provided on both the shift and storage registers. A serial output (Q7S) is provided for cascading purposes. Both the shift and storage register clocks are positive-edge triggered. If the user wishes to connect both clocks together, the shift register will always be one count pulse ahead of the storage register. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 8-bit serial-in, parallel-out shift register with storage Independent direct overriding clears on shift and storage registers Independent clocks for shift and storage registers Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC594: CMOS level For 74AHCT594: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to parallel data conversion Remote control holding register
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit shift register with output register - 74AHCT594D,118 - Nexperia B.V.
Nijmegen, Netherlands
8-bit shift register with output register
74AHCT594D,118
8-bit shift register with output register 74AHCT594D,118
The 74AHC594; 74AHCT594 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC594; 74AHCT594 is an 8-bit, non-inverting, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks (SHCP and STCP) and direct overriding clears (SHRand STR) are provided on both the shift and storage registers. A serial output (Q7S) is provided for cascading purposes. Both the shift and storage register clocks are positive-edge triggered. If the user wishes to connect both clocks together, the shift register will always be one count pulse ahead of the storage register. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Balanced propagation delays All inputs have Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation 8-bit serial-in, parallel-out shift register with storage Independent direct overriding clears on shift and storage registers Independent clocks for shift and storage registers Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Input levels: For 74AHC594: CMOS level For 74AHCT594: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Serial-to parallel data conversion Remote control holding register

The 74AHC594; 74AHCT594 is a high-speed Si-gate CMOS device and is pin compatible with Low-Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A.

The 74AHC594; 74AHCT594 is an 8-bit, non-inverting, serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. Separate clocks (SHCP and STCP) and direct overriding clears (SHRand STR) are provided on both the shift and storage registers. A serial output (Q7S) is provided for cascading purposes.

Both the shift and storage register clocks are positive-edge triggered. If the user wishes to connect both clocks together, the shift register will always be one count pulse ahead of the storage register.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Balanced propagation delays
  • All inputs have Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • 8-bit serial-in, parallel-out shift register with storage
  • Independent direct overriding clears on shift and storage registers
  • Independent clocks for shift and storage registers
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Input levels:
    • For 74AHC594: CMOS level
    • For 74AHCT594: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Serial-to parallel data conversion
  • Remote control holding register
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1200744-74AHCT594D,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1200744-74AHCT594D,118
Integrated Circuits (ICs) - Logic - Shift Registers 1200744-74AHCT594D,118
Win Source Part Number: 1200744-74AHCT594D,1 18 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74AHCT Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-7873-6,1727-787 3-2,74AHCT594D-T,935 282014118,1727-7873- 1,74AHCT594D,118-ND, 74AHCT594D-T-ND Base Product Number: 74AHCT594

Win Source Part Number: 1200744-74AHCT594D,118
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74AHCT
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-7873-6,1727-7873-2,74AHCT594D-T,935282014118,1727-7873-1,74AHCT594D,118-ND,74AHCT594D-T-ND
Base Product Number: 74AHCT594

Buy Now Datasheet
 - 74AHCT594D,118 - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, HCT Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Shift Registers - 1727-7873-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-7873-2-ND
Shift Registers 1727-7873-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-7873-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-7873-1-ND
Shift Registers 1727-7873-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 1727-7873-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-7873-6-ND
Shift Registers 1727-7873-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Shift Registers - 74AHCT594D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74AHCT594D,118
Logic - Shift Registers 74AHCT594D,118
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHCT594D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74AHCT594D,118
Integrated Circuits (ICs) - Logic - Shift Registers 74AHCT594D,118
IC SHIFT REGISTER 8BIT 16-SOIC

IC SHIFT REGISTER 8BIT 16-SOIC

Supplier's Site
Shift Registers - 74AHCT594D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74AHCT594D,118
Shift Registers 74AHCT594D,118
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74AHCT594D,118 1200744-74AHCT594D,118 74AHCT594D,118 1727-7873-2-ND 74AHCT594D,118 74AHCT594D,118 74AHCT594D,118
Product Name 8-bit shift register with output register Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage +7.0 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1 SOIC Other; SOT109 SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Output Characteristics Push-Pull Push-Pull Push-Pull
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595BQ-Q100,1 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
8-stage shift-and-store bus register - 74HC4094PW-Q100/GJ - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
Shift Registers - 74AHC164D,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
8-bit serial-in, parallel-out shift register - 74HC164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers