Nexperia B.V. Logic Family / Base Number Nexperia 74AHC138D 112.

Description
Logic Family / Base Number:74AHC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74AHC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 24AC3101 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
24AC3101
Logic Family / Base Number Nexperia 24AC3101
Logic Family / Base Number:74AHC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74AHC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 24AC3101
Product Name Logic Family / Base Number Nexperia
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/30701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - 54AC139/Q2A - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CLCC20
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Dual 2-to-4 line decoder/demultiplexer - 74HCT139PW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details