Nexperia B.V. Quad 2-input NAND gate 74AHCT00BZZ

Description
The 74AHC00; 74AHCT00 are quad 2-input NAND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC00: CMOS level For 74AHCT00: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC00; 74AHCT00 are quad 2-input NAND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC00: CMOS level For 74AHCT00: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHCT00BZZ is a quad 2-input NAND gate with TTL-level inputs and overvoltage-tolerant inputs up to 5.5 V, operating from 2.0 V to 5.5 V. It features Schmitt-trigger inputs, high noise immunity, and CMOS low power dissipation. The part is packaged in a DHXQFN14 (SOT8014-1) leadless package measuring 2 mm × 2 mm × 0.48 mm. It is specified for operation from -40 °C to +125 °C, with ESD protection of at least 2000 V HBM and 1000 V CDM, and latch-up performance exceeding 100 mA per JESD 78 Class II Level A. Total power dissipation is rated at 250 mW with derating of 8.7 mW/K above 121 °C.

Datasheet Summary
Powered by GS/AI

The 74AHCT00BZZ is a quad 2-input NAND gate with TTL-level inputs and overvoltage-tolerant inputs up to 5.5 V, operating from 2.0 V to 5.5 V. It features Schmitt-trigger inputs, high noise immunity, and CMOS low power dissipation. The part is packaged in a DHXQFN14 (SOT8014-1) leadless package measuring 2 mm × 2 mm × 0.48 mm. It is specified for operation from -40 °C to +125 °C, with ESD protection of at least 2000 V HBM and 1000 V CDM, and latch-up performance exceeding 100 mA per JESD 78 Class II Level A. Total power dissipation is rated at 250 mW with derating of 8.7 mW/K above 121 °C.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate - 74AHCT00BZZ - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate
74AHCT00BZZ
Quad 2-input NAND gate 74AHCT00BZZ
The 74AHC00; 74AHCT00 are quad 2-input NAND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC00: CMOS level For 74AHCT00: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC00; 74AHCT00 are quad 2-input NAND gates. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC00: CMOS level
    • For 74AHCT00: TTL level
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74AHCT00BZZCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT00BZZCT-ND
Gates and Inverters 1727-74AHCT00BZZCT-ND
IC NAND 4-CIR 2-IN 14-DHXQFN

IC NAND 4-CIR 2-IN 14-DHXQFN

Buy Now Datasheet
Gates and Inverters - 1727-74AHCT00BZZTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT00BZZTR-ND
Gates and Inverters 1727-74AHCT00BZZTR-ND
IC NAND 4-CIR 2-IN 14-DHXQFN

IC NAND 4-CIR 2-IN 14-DHXQFN

Buy Now Datasheet
Gates and Inverters - 1727-74AHCT00BZZDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AHCT00BZZDKR-ND
Gates and Inverters 1727-74AHCT00BZZDKR-ND
IC NAND 4-CIR 2-IN 14-DHXQFN

IC NAND 4-CIR 2-IN 14-DHXQFN

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Gates Logic Gates
Product Number 74AHCT00BZZ 1727-74AHCT00BZZCT-ND
Product Name Quad 2-input NAND gate Gates and Inverters
Gate Type NAND NAND
Supply Voltage +7.0 4.5V ~ 5.5V
IC Package Type Other; SOT8014-1 SOT8014-1 Other; 14-XFQFN Exposed Pad
Inputs 2
Propagation Delay 7.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Hex buffer Schmitt trigger - 74AHCT17APWJ - Nexperia B.V.
Specs
Gate Type Buffer/Driver
Supply Voltage +7.0
Features Schmitt Trigger
View Details
Gates and Inverters - 1727-3140-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
8-input NAND gate - 74AHC30BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details