Nexperia B.V. Flip Flops 74ABT74D,112

Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 1727-2770-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
1727-2770-ND
Flip Flops 1727-2770-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - 74ABT74D,112 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ABT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, BICMOS, PDSO14

D Flip-Flop, ABT Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, BICMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 74ABT74D,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74ABT74D,112
Flip Flops 74ABT74D,112
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74ABT74D,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74ABT74D,112
Integrated Circuits (ICs) - Logic - Flip Flops 74ABT74D,112
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site
Logic - Flip Flops - 74ABT74D,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT74D,112
Logic - Flip Flops 74ABT74D,112
IC FF D-TYPE DUAL 1BIT 14SO

IC FF D-TYPE DUAL 1BIT 14SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1727-2770-ND 74ABT74D,112 74ABT74D,112 74ABT74D,112 74ABT74D,112
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 4.2 ns
Low-level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC574PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Flip Flops - 74AC74MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details