Nexperia B.V. Dual N-channel 60 V, 10 mΩ standard level MOSFET BUK7K13-60EX

Description
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 60 V MOSFET in an LFPAK56D (SOT1205) package with a maximum drain-source voltage of 60 V, continuous drain current of 40 A at 25 °C, and total power dissipation of 64 W. The device has a drain-source on-state resistance of 8 to 10 mΩ at 25 °C and is rated for a junction temperature up to 175 °C. It meets the AEC-Q101 standard and is suitable for automotive applications including motor, lamp, and solenoid control.

Datasheet Summary
Powered by GS/AI

Dual N-channel 60 V MOSFET in an LFPAK56D (SOT1205) package with a maximum drain-source voltage of 60 V, continuous drain current of 40 A at 25 °C, and total power dissipation of 64 W. The device has a drain-source on-state resistance of 8 to 10 mΩ at 25 °C and is rated for a junction temperature up to 175 °C. It meets the AEC-Q101 standard and is suitable for automotive applications including motor, lamp, and solenoid control.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 60 V, 10 mΩ standard level MOSFET - BUK7K13-60EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 60 V, 10 mΩ standard level MOSFET
BUK7K13-60EX
Dual N-channel 60 V, 10 mΩ standard level MOSFET BUK7K13-60EX
Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-2462-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2462-2-ND
FET, MOSFET Arrays 1727-2462-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2462-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2462-6-ND
FET, MOSFET Arrays 1727-2462-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2462-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2462-1-ND
FET, MOSFET Arrays 1727-2462-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 60 V MOSFET Transistor
289-BUK7K13-60EX
N-Channel Dual 60 V MOSFET Transistor 289-BUK7K13-60EX
BUK7K13-60E - Dual N-channel 60 V, 10 mΩ standard level MOSFET Product overview: BUK7K13-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K13-60EX can be used for catalog matching and distributor lookup.

BUK7K13-60E - Dual N-channel 60 V, 10 mΩ standard level MOSFET Product overview: BUK7K13-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7K13-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, 40A, Lfpak56D Rohs Compliant Nexperia - 73AH9763 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 40A, Lfpak56D Rohs Compliant Nexperia
73AH9763
Mosfet, Dual N-Ch, 60V, 40A, Lfpak56D Rohs Compliant Nexperia 73AH9763
MOSFET, DUAL N-CH, 60V, 40A, LFPAK56D ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 60V, 40A, LFPAK56D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK7K13-60E/LFPAK56D /REEL 7" Q

MOSFET BUK7K13-60E/LFPAK56D/REEL 7" Q

Buy Now Datasheet
FET, MOSFET Arrays - BUK7K13-60EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK7K13-60EX
FET, MOSFET Arrays BUK7K13-60EX
MOSFET 2N-CH 60V 40A LFPAK56D

MOSFET 2N-CH 60V 40A LFPAK56D

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7K13-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7K13-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7K13-60EX
MOSFET 2N-CH 60V 40A LFPAK56D

MOSFET 2N-CH 60V 40A LFPAK56D

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7K13-60EX 1727-2462-2-ND 289-BUK7K13-60EX 73AH9763 BUK7K13-60EX BUK7K13-60EX BUK7K13-60EX
Product Name Dual N-channel 60 V, 10 mΩ standard level MOSFET FET, MOSFET Arrays N-Channel Dual 60 V MOSFET Transistor Mosfet, Dual N-Ch, 60V, 40A, Lfpak56D Rohs Compliant Nexperia MOSFET FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 40000 milliamps 40000 milliamps
VGS(off) 20 volts
PD 64 milliwatts
Unlock Full Specs
to access all available technical data