Nexperia B.V. High-speed switching diode BAW56,215

Description
High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Low leakage current Reverse voltage: VR ≤ 90 V Small SMD plastic package Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Low leakage current Reverse voltage: VR ≤ 90 V Small SMD plastic package Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAW56,215 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAW56,215
High-speed switching diode BAW56,215
High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 2 pF Low leakage current Reverse voltage: VR ≤ 90 V Small SMD plastic package Applications High-speed switching General-purpose switching

High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance: Cd ≤ 2 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 90 V
  • Small SMD plastic package

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Switching Diodes - 7258666P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7258666P
Switching Diodes 7258666P
High-Speed Switching Diode 215mA SOT23

High-Speed Switching Diode 215mA SOT23

Supplier's Site
Diode Arrays - 1727-2916-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2916-1-ND
Diode Arrays 1727-2916-1-ND
Diode Array 1 Pair Common Anode Standard 90V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 90V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2916-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2916-2-ND
Diode Arrays 1727-2916-2-ND
Diode Array 1 Pair Common Anode Standard 90V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 90V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1727-2916-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-2916-6-ND
Diode Arrays 1727-2916-6-ND
Diode Array 1 Pair Common Anode Standard 90V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 90V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
 - BAW56,215 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.215A, 90V V(RRM), Silicon, TO-236AB

Rectifier Diode, 2 Element, 0.215A, 90V V(RRM), Silicon, TO-236AB

Supplier's Site Datasheet
Diodes >> Switching Diode - BAW56,215 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAW56,215
Diodes >> Switching Diode BAW56,215
80V 250mW 1 Pair Common Anode 1.25V@150mA 4ns 215mA SOT-23 Switching Diode ROHS

80V 250mW 1 Pair Common Anode 1.25V@150mA 4ns 215mA SOT-23 Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAW56,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAW56,215
Discrete Semiconductor Products - Diodes - Rectifiers BAW56,215
DIODE ARRAY GP 90V 215MA TO236AB

DIODE ARRAY GP 90V 215MA TO236AB

Supplier's Site
Diode Arrays - BAW56,215 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAW56,215
Diode Arrays BAW56,215
DIODE ARRAY GP 90V 215MA SOT23

DIODE ARRAY GP 90V 215MA SOT23

Supplier's Site Datasheet
Small Signal Diode, 0.215A, 90V, To236Ab; Diode Configuration Nexperia - 11N8493 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.215A, 90V, To236Ab; Diode Configuration Nexperia
11N8493
Small Signal Diode, 0.215A, 90V, To236Ab; Diode Configuration Nexperia 11N8493
SMALL SIGNAL DIODE, 0.215A, 90V, TO236AB; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:90V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.215A, 90V, TO236AB; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:90V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Small Signal Diode, 0.215A, 90V, To236Ab; Diode Configuration Nexperia - 97W1848 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, 0.215A, 90V, To236Ab; Diode Configuration Nexperia
97W1848
Small Signal Diode, 0.215A, 90V, To236Ab; Diode Configuration Nexperia 97W1848
SMALL SIGNAL DIODE, 0.215A, 90V, TO236AB; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:90V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

SMALL SIGNAL DIODE, 0.215A, 90V, TO236AB; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:90V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey Rochester Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Diode Arrays Diode Arrays Rectifiers Diodes Rectifiers Diode Arrays Diodes
Product Number BAW56,215 7258666P 1727-2916-1-ND BAW56,215 BAW56,215 BAW56,215 BAW56,215 11N8493
Product Name High-speed switching diode Switching Diodes Diode Arrays Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Small Signal Diode, 0.215A, 90V, To236Ab; Diode Configuration Nexperia
Diode Applications Switching Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
IF 215 mA 215 mA
VR 90 volts 80 volts 90 volts
Unlock Full Specs
to access all available technical data