Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
High switching speed: trr ≤ 4 ns
Low capacitance: Cd ≤ 1.5 pF
Repetitive peak reverse voltage: VRRM ≤ 85 V
Repetitive peak forward current: IFRM ≤ 500 mA
Reverse voltage: VR ≤ 80 V
Very small SMD plastic package
Applications
High-speed switching
General-purpose switching
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
- High switching speed: trr ≤ 4 ns
- Low capacitance: Cd ≤ 1.5 pF
- Repetitive peak reverse voltage: VRRM ≤ 85 V
- Repetitive peak forward current: IFRM ≤ 500 mA
- Reverse voltage: VR ≤ 80 V
- Very small SMD plastic package
Applications
- High-speed switching
- General-purpose switching