Newport MKS Structural Rail, Aluminum, 1000 mm Length, M6 Threads, X95 Series X95-1

Description
The X95-1 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 1000 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and torsional rigidity of the rail. Rail end faces are tapped with four M6 holes in a 63 mm square pattern. Rigid and Lightweight Aluminum Cylinder Core The X95 rails provide rigid and lightweight support with an aluminum cylinder core and four, 10mm thick longitudinal reinforcing ribs on which dovetail carriers are easily mounted and removed locally. The rib structure also increase the longitudinal and torsional rigidity of the rail and supports both horizontal and vertical configurations. Three Rail Carrier Sizes with Metric or Imperial Threads Components can be quickly mounted to or removed from rails via CXL95 carriers. Three carrier sizes are designed to support positioners with 50 mm, 80 mm and 120 mm width sizes on the X95 Rail. English or metric mounting holes allow direct mounting of a wide selection of linear stages, rotation stages and optical mounts. For easy assembly and disassembly, carriers can be removed or installed at any point on the rail by loosening the thumbscrew and tipping the carrier. A unique clamp design eliminates contact between the screw shaft and rail for easier sliding, more stable positioning and prevention of possible rail damage from over tightening. Strong, secure dovetail mounting design allows carriers to be mounted vertically on the sides of the rail, or even suspended upside-down from the bottom of the rail. Build Large Scale Rigid or Isolated Structures Rigid support structures can be easily constructed using CX95A /CX95AS right angle joints and CX100 structural cubes. Large structures can be stiffened by AX95 guy in a tension arrangement. Newport has adapter plates to attach X95 components to rubber bumpers, pneumatic stable level mounts (X95-AP1 for RB135/SLM-1A, X95-AP3 for RB335/SLM-3A) or elastomeric isolators (adapter not needed for ND40-A/ND41-A). A wide variety of mounting feet options are available for stand-alone optical systems and large scale structures. These options allow flexible sized workstation frames for breadboards, granite tables or small optical tables.
Request a Quote
Description
The X95-1 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 1000 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and torsional rigidity of the rail. Rail end faces are tapped with four M6 holes in a 63 mm square pattern. Rigid and Lightweight Aluminum Cylinder Core The X95 rails provide rigid and lightweight support with an aluminum cylinder core and four, 10mm thick longitudinal reinforcing ribs on which dovetail carriers are easily mounted and removed locally. The rib structure also increase the longitudinal and torsional rigidity of the rail and supports both horizontal and vertical configurations. Three Rail Carrier Sizes with Metric or Imperial Threads Components can be quickly mounted to or removed from rails via CXL95 carriers. Three carrier sizes are designed to support positioners with 50 mm, 80 mm and 120 mm width sizes on the X95 Rail. English or metric mounting holes allow direct mounting of a wide selection of linear stages, rotation stages and optical mounts. For easy assembly and disassembly, carriers can be removed or installed at any point on the rail by loosening the thumbscrew and tipping the carrier. A unique clamp design eliminates contact between the screw shaft and rail for easier sliding, more stable positioning and prevention of possible rail damage from over tightening. Strong, secure dovetail mounting design allows carriers to be mounted vertically on the sides of the rail, or even suspended upside-down from the bottom of the rail. Build Large Scale Rigid or Isolated Structures Rigid support structures can be easily constructed using CX95A /CX95AS right angle joints and CX100 structural cubes. Large structures can be stiffened by AX95 guy in a tension arrangement. Newport has adapter plates to attach X95 components to rubber bumpers, pneumatic stable level mounts (X95-AP1 for RB135/SLM-1A, X95-AP3 for RB335/SLM-3A) or elastomeric isolators (adapter not needed for ND40-A/ND41-A). A wide variety of mounting feet options are available for stand-alone optical systems and large scale structures. These options allow flexible sized workstation frames for breadboards, granite tables or small optical tables.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Structural Rail, Aluminum, 1000 mm Length, M6 Threads, X95 Series - X95-1 - Newport MKS
Irvine, CA, United States
Structural Rail, Aluminum, 1000 mm Length, M6 Threads, X95 Series
X95-1
Structural Rail, Aluminum, 1000 mm Length, M6 Threads, X95 Series X95-1
The X95-1 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 1000 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and torsional rigidity of the rail. Rail end faces are tapped with four M6 holes in a 63 mm square pattern. Rigid and Lightweight Aluminum Cylinder Core The X95 rails provide rigid and lightweight support with an aluminum cylinder core and four, 10mm thick longitudinal reinforcing ribs on which dovetail carriers are easily mounted and removed locally. The rib structure also increase the longitudinal and torsional rigidity of the rail and supports both horizontal and vertical configurations. Three Rail Carrier Sizes with Metric or Imperial Threads Components can be quickly mounted to or removed from rails via CXL95 carriers. Three carrier sizes are designed to support positioners with 50 mm, 80 mm and 120 mm width sizes on the X95 Rail. English or metric mounting holes allow direct mounting of a wide selection of linear stages, rotation stages and optical mounts. For easy assembly and disassembly, carriers can be removed or installed at any point on the rail by loosening the thumbscrew and tipping the carrier. A unique clamp design eliminates contact between the screw shaft and rail for easier sliding, more stable positioning and prevention of possible rail damage from over tightening. Strong, secure dovetail mounting design allows carriers to be mounted vertically on the sides of the rail, or even suspended upside-down from the bottom of the rail. Build Large Scale Rigid or Isolated Structures Rigid support structures can be easily constructed using CX95A /CX95AS right angle joints and CX100 structural cubes. Large structures can be stiffened by AX95 guy in a tension arrangement. Newport has adapter plates to attach X95 components to rubber bumpers, pneumatic stable level mounts (X95-AP1 for RB135/SLM-1A, X95-AP3 for RB335/SLM-3A) or elastomeric isolators (adapter not needed for ND40-A/ND41-A). A wide variety of mounting feet options are available for stand-alone optical systems and large scale structures. These options allow flexible sized workstation frames for breadboards, granite tables or small optical tables.

The X95-1 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 1000 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and torsional rigidity of the rail. Rail end faces are tapped with four M6 holes in a 63 mm square pattern.

Rigid and Lightweight Aluminum Cylinder Core


The X95 rails provide rigid and lightweight support with an aluminum cylinder core and four, 10mm thick longitudinal reinforcing ribs on which dovetail carriers are easily mounted and removed locally. The rib structure also increase the longitudinal and torsional rigidity of the rail and supports both horizontal and vertical configurations.

Three Rail Carrier Sizes with Metric or Imperial Threads


Components can be quickly mounted to or removed from rails via CXL95 carriers. Three carrier sizes are designed to support positioners with 50 mm, 80 mm and 120 mm width sizes on the X95 Rail. English or metric mounting holes allow direct mounting of a wide selection of linear stages, rotation stages and optical mounts. For easy assembly and disassembly, carriers can be removed or installed at any point on the rail by loosening the thumbscrew and tipping the carrier. A unique clamp design eliminates contact between the screw shaft and rail for easier sliding, more stable positioning and prevention of possible rail damage from over tightening. Strong, secure dovetail mounting design allows carriers to be mounted vertically on the sides of the rail, or even suspended upside-down from the bottom of the rail.

Build Large Scale Rigid or Isolated Structures


Rigid support structures can be easily constructed using CX95A /CX95AS right angle joints and CX100 structural cubes. Large structures can be stiffened by AX95 guy in a tension arrangement. Newport has adapter plates to attach X95 components to rubber bumpers, pneumatic stable level mounts (X95-AP1 for RB135/SLM-1A, X95-AP3 for RB335/SLM-3A) or elastomeric isolators (adapter not needed for ND40-A/ND41-A). A wide variety of mounting feet options are available for stand-alone optical systems and large scale structures. These options allow flexible sized workstation frames for breadboards, granite tables or small optical tables.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number X95-1
Product Name Structural Rail, Aluminum, 1000 mm Length, M6 Threads, X95 Series
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail, Miniature, 6 in. Length, 8-32 Thread and 1/4-20 CLR - MRL-6M - Newport MKS
Specs
Style Metric
Length 6 inch (152 mm)
Width 0.7520 inch (19.1 mm)
View Details
Optical Rail Carrier, 140 mm Length, M6 Thread, X26 Series - M-CN26-140 - Newport MKS
Specs
Style Metric
Length 5.51 inch (140 mm)
Width 1.57 inch (40 mm)
View Details
Optical Rail Carrier, X48, 50 mm Length, M3, M4, and M6 Thread - M-CXL48-50 - Newport MKS
Specs
Style Metric
Length 1.97 inch (50 mm)
Width 3.94 inch (100 mm)
View Details
Optical Rail Carrier, X48, 50 mm Length, 1/4-20, 8-32 and 4-40 Thread - CXL48-50 - Newport MKS
Specs
Style Metric
Length 1.97 inch (50 mm)
Width 3.94 inch (100 mm)
View Details