Newport MKS Lens Mount Barrel, 38.1 mm, M45 x 0.75 Lens Mounts B38.1

Description
The B38.1 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens barrels consist of a M45 x 0.75 threaded body, and a retaining ring for 1 1/2 inch (18.1 mm) diameter lenses. When screwed together, the lens is securely held in place. For thick lenses, the retaining ring is reversible. Two or more lens barrels can be threaded end-to-end to construct simple optical systems. Several accessories are provided to assist in creating optical systems.
Request a Quote
Description
The B38.1 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens barrels consist of a M45 x 0.75 threaded body, and a retaining ring for 1 1/2 inch (18.1 mm) diameter lenses. When screwed together, the lens is securely held in place. For thick lenses, the retaining ring is reversible. Two or more lens barrels can be threaded end-to-end to construct simple optical systems. Several accessories are provided to assist in creating optical systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Mount Barrel, 38.1 mm, M45 x 0.75 Lens Mounts - B38.1 - Newport MKS
Irvine, CA, United States
Lens Mount Barrel, 38.1 mm, M45 x 0.75 Lens Mounts
B38.1
Lens Mount Barrel, 38.1 mm, M45 x 0.75 Lens Mounts B38.1
The B38.1 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens barrels consist of a M45 x 0.75 threaded body, and a retaining ring for 1 1/2 inch (18.1 mm) diameter lenses. When screwed together, the lens is securely held in place. For thick lenses, the retaining ring is reversible. Two or more lens barrels can be threaded end-to-end to construct simple optical systems. Several accessories are provided to assist in creating optical systems.

The B38.1 Lens Mount Barrel can be used to create optical systems by mounting it to X26 Rails and Carriers via SB or CB Series Lens Barrel Holders. The lens barrels consist of a M45 x 0.75 threaded body, and a retaining ring for 1 1/2 inch (18.1 mm) diameter lenses. When screwed together, the lens is securely held in place. For thick lenses, the retaining ring is reversible. Two or more lens barrels can be threaded end-to-end to construct simple optical systems. Several accessories are provided to assist in creating optical systems.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number B38.1
Product Name Lens Mount Barrel, 38.1 mm, M45 x 0.75 Lens Mounts
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail Carrier, 40 mm Length, M6 Thread, X26 Series - M-CN26-40 - Newport MKS
Specs
Style Metric
Length 1.57 inch (40 mm)
Width 1.57 inch (40 mm)
View Details
Optical Rail, Aluminum, 1500 mm Length, M4 Threads, X48 Series - X48-1.5 - Newport MKS
Specs
Style Metric
Length 59.06 inch (1500 mm)
Width 1.87 inch (47.5 mm)
View Details
Optical Rail, Stainless Steel, 384 mm Length, 26 mm Width, M6 - X26-384 - Newport MKS
Specs
Style Metric
Length 15.12 inch (384 mm)
Width 1.02 inch (26 mm)
View Details