Newport MKS UV Beamsplitter, 50.0 mm Diameter, 4.00 mm Thickness, 50R/50T ratio UVBS18-1

Description
The UVBS18-1 UV Beamspliter is a 50.0 mm diameter, 4.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is designed for UV applications covering spectral range from 250 nm to 450 nm, featuring low absorption and excellent thermal stability. The back surface of the beamsplitter has a wedge that is less than 5 arc minutes to reduce undesired interference effects caused by the back reflections from both surfaces of the optics.
Request a Quote
Description
The UVBS18-1 UV Beamspliter is a 50.0 mm diameter, 4.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is designed for UV applications covering spectral range from 250 nm to 450 nm, featuring low absorption and excellent thermal stability. The back surface of the beamsplitter has a wedge that is less than 5 arc minutes to reduce undesired interference effects caused by the back reflections from both surfaces of the optics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Beamsplitter, 50.0 mm Diameter, 4.00 mm Thickness, 50R/50T ratio - UVBS18-1 - Newport MKS
Irvine, CA, United States
UV Beamsplitter, 50.0 mm Diameter, 4.00 mm Thickness, 50R/50T ratio
UVBS18-1
UV Beamsplitter, 50.0 mm Diameter, 4.00 mm Thickness, 50R/50T ratio UVBS18-1
The UVBS18-1 UV Beamspliter is a 50.0 mm diameter, 4.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmiss ion ratio optimized for 45° angle of incidence. This beamsplitter is designed for UV applications covering spectral range from 250 nm to 450 nm, featuring low absorption and excellent thermal stability. The back surface of the beamsplitter has a wedge that is less than 5 arc minutes to reduce undesired interference effects caused by the back reflections from both surfaces of the optics.

The UVBS18-1 UV Beamspliter is a 50.0 mm diameter, 4.0 mm thick UV Fused Silica beamsplitter with 50/50 reflection/transmission ratio optimized for 45° angle of incidence. This beamsplitter is designed for UV applications covering spectral range from 250 nm to 450 nm, featuring low absorption and excellent thermal stability. The back surface of the beamsplitter has a wedge that is less than 5 arc minutes to reduce undesired interference effects caused by the back reflections from both surfaces of the optics.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number UVBS18-1
Product Name UV Beamsplitter, 50.0 mm Diameter, 4.00 mm Thickness, 50R/50T ratio
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 532 nm Laser Line - 10B20NP.24 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 354.7 nm Refl., 532 nm Trans. - 10QM20HB.32 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details
UV Beamsplitter, 30.0 mm Diameter, 3.00 mm Thickness, 50R/50T ratio - UVBS16-1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Circular
Beamsplitter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
View Details
Beamsplitter, Non-Polarizing, 25.4 mm Diameter, 780 nm Laser Line - 10B20NP.27 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details