Newport MKS Dielectric Beamsplitter, 50.8 mm, Terahertz Refl., 450-800 nm Trans. 20TZBS02-C

Description
The 20TZBS02-C Terahertz Visible Beamsplitter is 2 inches in diameter with an ITO coating optimized for reflecting terahertz wavelengths with resistivity ≤10 Ohms/Square and transmitting visible wavelengths in the 450 to 800 nm range. Ideal for beam combining or separation, the substrate is made of high quality N-BK7 glass with the front surface optimized for terahertz wavelength and the back side coated with a broadband antireflection coating optimized for visible wavelengths.
Request a Quote
Description
The 20TZBS02-C Terahertz Visible Beamsplitter is 2 inches in diameter with an ITO coating optimized for reflecting terahertz wavelengths with resistivity ≤10 Ohms/Square and transmitting visible wavelengths in the 450 to 800 nm range. Ideal for beam combining or separation, the substrate is made of high quality N-BK7 glass with the front surface optimized for terahertz wavelength and the back side coated with a broadband antireflection coating optimized for visible wavelengths.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Beamsplitter, 50.8 mm, Terahertz Refl., 450-800 nm Trans. - 20TZBS02-C - Newport MKS
Irvine, CA, United States
Dielectric Beamsplitter, 50.8 mm, Terahertz Refl., 450-800 nm Trans.
20TZBS02-C
Dielectric Beamsplitter, 50.8 mm, Terahertz Refl., 450-800 nm Trans. 20TZBS02-C
The 20TZBS02-C Terahertz Visible Beamsplitter is 2 inches in diameter with an ITO coating optimized for reflecting terahertz wavelengths with resistivity ≤10 Ohms/Square and transmitting visible wavelengths in the 450 to 800 nm range. Ideal for beam combining or separation, the substrate is made of high quality N-BK7 glass with the front surface optimized for terahertz wavelength and the back side coated with a broadband antireflection coating optimized for visible wavelengths.

The 20TZBS02-C Terahertz Visible Beamsplitter is 2 inches in diameter with an ITO coating optimized for reflecting terahertz wavelengths with resistivity ≤10 Ohms/Square and transmitting visible wavelengths in the 450 to 800 nm range. Ideal for beam combining or separation, the substrate is made of high quality N-BK7 glass with the front surface optimized for terahertz wavelength and the back side coated with a broadband antireflection coating optimized for visible wavelengths.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Plate Beamsplitters
Product Number 20TZBS02-C
Product Name Dielectric Beamsplitter, 50.8 mm, Terahertz Refl., 450-800 nm Trans.
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type R<2.5% @ 450-800 nm (back side)
Beamsplitter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Optical Beam Sampler, Broadband, UVFS, 50.8 mm, λ/20, 1010-1550 nm - 20Q40NC.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-2 OD - 25FS02DV.2 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
Ultrafast Laser Beamsplitter, S Polarized, 25.4 mm, 700-950 nm - 10RQ00UB.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 1064 nm, P-Pol - 20Q20HBS.33P - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details