Newport MKS Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS75 URS75BCC

Description
The URS75BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meet the requirements of numerous research and industrial applications and are directly compatible with our VP, XM, GTS, and other series of linear stages. This DC motor version features an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and is the recommended choice for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high-torque DC motor provides the highest dynamic speed range and allows for rotating speeds up to 80°/s. It features an adjustable limit switches to prevent over travel. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to guarantee a backlash-free operation with an MTBF of 20,000 hours. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View High Torque DC Motor with Ultra-High Resolution Feedback The URS75BCC, URS100BCC and URS150BCC feature (not included on the URS50BCC) an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and are recommended for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high torque of some DC motor versions provides the highest dynamic speed range and allows for rotating speeds up to 80°/sec. The URS50BCC is the smallest version, and its motor encoder feature provides a very compact and easy to integrate version which can rotate up to 20°/s with 100 N maximum load capacity. Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote
Description
The URS75BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meet the requirements of numerous research and industrial applications and are directly compatible with our VP, XM, GTS, and other series of linear stages. This DC motor version features an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and is the recommended choice for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high-torque DC motor provides the highest dynamic speed range and allows for rotating speeds up to 80°/s. It features an adjustable limit switches to prevent over travel. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to guarantee a backlash-free operation with an MTBF of 20,000 hours. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View High Torque DC Motor with Ultra-High Resolution Feedback The URS75BCC, URS100BCC and URS150BCC feature (not included on the URS50BCC) an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and are recommended for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high torque of some DC motor versions provides the highest dynamic speed range and allows for rotating speeds up to 80°/sec. The URS50BCC is the smallest version, and its motor encoder feature provides a very compact and easy to integrate version which can rotate up to 20°/s with 100 N maximum load capacity. Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The URS75BCC is a precision rotation stage offering 360° continuous motion with a DC motor and an 8,000 counts/rev rotary encoder mounted directly on the worm screw for high-accuracy bidirectional positioning. It features adjustable optical limit switches, a hardened steel body, and a ground worm gear with self-compensating preload for backlash-free operation. The stage has a nominal torque of 0.5 Nm, maximum speed of 40°/s, bi-directional repeatability of ±0.0005° (typical), and eccentricity of ±0.3 µm. It measures 89.5 mm in diameter and has four symmetric M3 mounting holes. The MTBF is rated at 20,000 hours under 25% load and 30% duty cycle.

Datasheet Summary
Powered by GS/AI

The URS75BCC is a precision rotation stage offering 360° continuous motion with a DC motor and an 8,000 counts/rev rotary encoder mounted directly on the worm screw for high-accuracy bidirectional positioning. It features adjustable optical limit switches, a hardened steel body, and a ground worm gear with self-compensating preload for backlash-free operation. The stage has a nominal torque of 0.5 Nm, maximum speed of 40°/s, bi-directional repeatability of ±0.0005° (typical), and eccentricity of ±0.3 µm. It measures 89.5 mm in diameter and has four symmetric M3 mounting holes. The MTBF is rated at 20,000 hours under 25% load and 30% duty cycle.

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS75 - URS75BCC - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS75
URS75BCC
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS75 URS75BCC
The URS75BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meet the requirements of numerous research and industrial applications and are directly compatible with our VP, XM, GTS, and other series of linear stages. This DC motor version features an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and is the recommended choice for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high-torque DC motor provides the highest dynamic speed range and allows for rotating speeds up to 80°/s. It features an adjustable limit switches to prevent over travel. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to guarantee a backlash-free operation with an MTBF of 20,000 hours. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View High Torque DC Motor with Ultra-High Resolution Feedback The URS75BCC, URS100BCC and URS150BCC feature (not included on the URS50BCC) an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and are recommended for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high torque of some DC motor versions provides the highest dynamic speed range and allows for rotating speeds up to 80°/sec. The URS50BCC is the smallest version, and its motor encoder feature provides a very compact and easy to integrate version which can rotate up to 20°/s with 100 N maximum load capacity. Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

The URS75BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meet the requirements of numerous research and industrial applications and are directly compatible with our VP, XM, GTS, and other series of linear stages. This DC motor version features an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and is the recommended choice for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high-torque DC motor provides the highest dynamic speed range and allows for rotating speeds up to 80°/s. It features an adjustable limit switches to prevent over travel. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to guarantee a backlash-free operation with an MTBF of 20,000 hours.

Tilted Worm Screw

The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation.


URS50CPP Top View

High Torque DC Motor with Ultra-High Resolution Feedback

The URS75BCC, URS100BCC and URS150BCC feature (not included on the URS50BCC) an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and are recommended for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high torque of some DC motor versions provides the highest dynamic speed range and allows for rotating speeds up to 80°/sec. The URS50BCC is the smallest version, and its motor encoder feature provides a very compact and easy to integrate version which can rotate up to 20°/s with 100 N maximum load capacity.


Proprietary Ball Bearings


All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity.

Limit Switches


Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number URS75BCC
Product Name Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS75
Load Capacity 44.96 lbs (20.39 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS75 - URS75BPP - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 40 deg/sec
View Details
Rotation Stage, 360° Coarse, 5° Fine, Includes Micrometer, M4 and M6 - M-481-A - Newport MKS
Specs
Drive Mechanism Micrometer
Load Capacity 40.01 lbs (18.15 kg)
Platter 2.88 inch (73.2 mm)
View Details
Specs
Load Capacity 405 lbs (184 kg)
Rotary Velocity 2 deg/sec
Torque Capacity 1.77E-4 In-lbs (2.04E-4 kg-cm)
View Details
Motorized Goniometer, ±45° Travel Range, Full-step, M6, BGM200 - M-BGM200BPE - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 112 lbs (50.98 kg)
Rotary Velocity 2 deg/sec
View Details