Newport MKS Horizontal Adapter, 1 inch, For U100-P UPA-PA1

Description
The UPA-PA1 Horizontal Adaptor attaches to the mounting holes on an optical mount, providing a mechanism to convert the U100-P to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.
Request a Quote
Description
The UPA-PA1 Horizontal Adaptor attaches to the mounting holes on an optical mount, providing a mechanism to convert the U100-P to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Horizontal Adapter, 1 inch, For U100-P - UPA-PA1 - Newport MKS
Irvine, CA, United States
Horizontal Adapter, 1 inch, For U100-P
UPA-PA1
Horizontal Adapter, 1 inch, For U100-P UPA-PA1
The UPA-PA1 Horizontal Adaptor attaches to the mounting holes on an optical mount, providing a mechanism to convert the U100-P to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.

The UPA-PA1 Horizontal Adaptor attaches to the mounting holes on an optical mount, providing a mechanism to convert the U100-P to a post-mounted horizontal platform for mounting prisms, cube beamsplitters, or other components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number UPA-PA1
Product Name Horizontal Adapter, 1 inch, For U100-P
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Compact Lens Positioner, XYZ, 1.0 in. Diameter, 100 TPI - 9841 - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Clear Aperture 20.7 mm (0.8150 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Pedestal, 1.5 in. Height, 0.7 in. Diameter, 8-32 Thread - 9945 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Mirror Mount, Classic, Corner, 1.0 in., 3 Knobs - 9809NF - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Picomotor Piezo Gimbal Mount, 1.0 in. Diameter, 2-Axis - 8814 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details