Newport MKS Mirror Mount, Classic, Corner, 0.5 in., 3 Knobs 9808

Description
The 9808 Classic Corner Mirror Mount centers a 0.5 inch (12.7 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° error in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue.
Request a Quote
Description
The 9808 Classic Corner Mirror Mount centers a 0.5 inch (12.7 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° error in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Classic, Corner, 0.5 in., 3 Knobs - 9808 - Newport MKS
Irvine, CA, United States
Mirror Mount, Classic, Corner, 0.5 in., 3 Knobs
9808
Mirror Mount, Classic, Corner, 0.5 in., 3 Knobs 9808
The 9808 Classic Corner Mirror Mount centers a 0.5 inch (12.7 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° error in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue.

The 9808 Classic Corner Mirror Mount centers a 0.5 inch (12.7 mm) diameter optic at the fourth corner of the square formed with the three adjustment screws, allowing you to get tilt without translation, and pure translation all in a single mount. For pure translation, simply turn all knobs the same amount. A 1° error in one knob results in only 0.0012° tilt in the face plate. For tilt without translation, use two knobs, or for applications when translation is less important, adjust the tilt with just one knob. The proprietary, precision, knob actuated 1/4-80 screws give you increased durability, better repeatability, and even more precise adjustment than comparably priced mounts. Because the optic sits close to the edge of this mount, it is ideal for applications where clearance is an issue.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9808
Product Name Mirror Mount, Classic, Corner, 0.5 in., 3 Knobs
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Optic Mount, 1.0 in. Optic Diameter, M4 - 9891-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Top Plate, Fixed Height Platform, 254 mm x 152.5 mm, M6 Thread, (10) M6 CLR. - M-290-BP - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 152 mm (6 inch)
View Details
Flipper Mount, Motorized, 1.0 in., Allen-Key Adjustment, 8-32 - 8892-K - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details