Newport MKS Mirror Mount, ULTIMA ® , Clear Edge, 0.5 in., (2) 100-TPI Allen-Keys U50-S

Description
The U50-S ULTIMA® 1/2 inch (12.7 mm) diameter, Clear Quadrant Mirror Mount offers unsurpassed functionality. Thick, hard-anodized front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The two hex-key actuators have a 100-TPI thread pitch and provide ±5° pitch/yaw adjustment. A large array of optical mounting accessories is available for these mounts making ULTIMA a basic building block for many optical systems. The optional knobs have a 5/64" hex key to fit in the adjustment screws. An Allen wrench can be used to increase the adjustment sensitivity. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker, more precise, and more secure mounting. ULTIMA mounts can be mounted to posts for adjustable height or pedestal posts for a stable fixed height. The Clear Edge Advantage With the Clear Edge design, beams can be reflected from one mount to another at smaller incident angles (Φ) taking less space between the mounts (d). Clear Edge Mounts are also ideal for compensating for pulse dispersion effects through multiple reflections on Chirped Mirrors. Extra Thick Frame ULTIMA mounts have extra thick frames for optimal stiffness and exceptional stability. The additional stiffness lowers deflection during adjustment, allowing fast and easy alignment.
Request a Quote
Description
The U50-S ULTIMA® 1/2 inch (12.7 mm) diameter, Clear Quadrant Mirror Mount offers unsurpassed functionality. Thick, hard-anodized front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The two hex-key actuators have a 100-TPI thread pitch and provide ±5° pitch/yaw adjustment. A large array of optical mounting accessories is available for these mounts making ULTIMA a basic building block for many optical systems. The optional knobs have a 5/64" hex key to fit in the adjustment screws. An Allen wrench can be used to increase the adjustment sensitivity. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker, more precise, and more secure mounting. ULTIMA mounts can be mounted to posts for adjustable height or pedestal posts for a stable fixed height. The Clear Edge Advantage With the Clear Edge design, beams can be reflected from one mount to another at smaller incident angles (Φ) taking less space between the mounts (d). Clear Edge Mounts are also ideal for compensating for pulse dispersion effects through multiple reflections on Chirped Mirrors. Extra Thick Frame ULTIMA mounts have extra thick frames for optimal stiffness and exceptional stability. The additional stiffness lowers deflection during adjustment, allowing fast and easy alignment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, ULTIMA ® , Clear Edge, 0.5 in., (2) 100-TPI Allen-Keys - U50-S - Newport MKS
Irvine, CA, United States
Mirror Mount, ULTIMA ® , Clear Edge, 0.5 in., (2) 100-TPI Allen-Keys
U50-S
Mirror Mount, ULTIMA ® , Clear Edge, 0.5 in., (2) 100-TPI Allen-Keys U50-S
The U50-S ULTIMA® 1/2 inch (12.7 mm) diameter, Clear Quadrant Mirror Mount offers unsurpassed functionality. Thick, hard-anodized front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The two hex-key actuators have a 100-TPI thread pitch and provide ±5° pitch/yaw adjustment. A large array of optical mounting accessories is available for these mounts making ULTIMA a basic building block for many optical systems. The optional knobs have a 5/64" hex key to fit in the adjustment screws. An Allen wrench can be used to increase the adjustment sensitivity. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker, more precise, and more secure mounting. ULTIMA mounts can be mounted to posts for adjustable height or pedestal posts for a stable fixed height. The Clear Edge Advantage With the Clear Edge design, beams can be reflected from one mount to another at smaller incident angles (Φ) taking less space between the mounts (d). Clear Edge Mounts are also ideal for compensating for pulse dispersion effects through multiple reflections on Chirped Mirrors. Extra Thick Frame ULTIMA mounts have extra thick frames for optimal stiffness and exceptional stability. The additional stiffness lowers deflection during adjustment, allowing fast and easy alignment.

The U50-S ULTIMA® 1/2 inch (12.7 mm) diameter, Clear Quadrant Mirror Mount offers unsurpassed functionality. Thick, hard-anodized front and rear plates and optimized, stiff springs improve the long-term stability and provide greater protection against vibrations. The patented clear quadrant design exposes the edge of the optic, allowing beams to pass close to the edge of a mounted optic. The two hex-key actuators have a 100-TPI thread pitch and provide ±5° pitch/yaw adjustment. A large array of optical mounting accessories is available for these mounts making ULTIMA a basic building block for many optical systems. The optional knobs have a 5/64" hex key to fit in the adjustment screws. An Allen wrench can be used to increase the adjustment sensitivity. Convenient clearance mounting holes on each of two sides are compatible with either 8-32 or M4 screws providing quicker, more precise, and more secure mounting. ULTIMA mounts can be mounted to posts for adjustable height or pedestal posts for a stable fixed height.

The Clear Edge Advantage

With the Clear Edge design, beams can be reflected from one mount to another at smaller incident angles (Φ) taking less space between the mounts (d). Clear Edge Mounts are also ideal for compensating for pulse dispersion effects through multiple reflections on Chirped Mirrors.


Extra Thick Frame

ULTIMA mounts have extra thick frames for optimal stiffness and exceptional stability. The additional stiffness lowers deflection during adjustment, allowing fast and easy alignment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number U50-S
Product Name Mirror Mount, ULTIMA ® , Clear Edge, 0.5 in., (2) 100-TPI Allen-Keys
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Center, 1.0 in., 3 Locking Allen-Keys - 9807-L - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Thick Optic Mount, Stability, 1.0 in., Nickel Plated OEM, 3 Allen, Vacuum - 9817-8-Ni-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details
Piezo Mirror Mount, UHV, Clear Edge, 2.0 in. Diameter, 2-Axis - 8822-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Knob Top Adjust - 9775 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details