Newport MKS Motorized Actuator, Compact, 25 mm Travel, Stepper Motor TRB25PP

Description
The TRB25PP Compact Stepper Actuator provides 25 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide variety of linear stages, mirror mounts, and OEM applications. Replace Manual Actuators on Stages and Mounts TRB actuators work great as replacements for adjustment screws or micrometers on manual stages and optical mounts. For more details refer to the TRA and TRB Series Compatibility guide. Once upgraded, the set-up can be automated for hands-free positioning or controlled remotely.
Request a Quote
Description
The TRB25PP Compact Stepper Actuator provides 25 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide variety of linear stages, mirror mounts, and OEM applications. Replace Manual Actuators on Stages and Mounts TRB actuators work great as replacements for adjustment screws or micrometers on manual stages and optical mounts. For more details refer to the TRA and TRB Series Compatibility guide. Once upgraded, the set-up can be automated for hands-free positioning or controlled remotely.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TRB25PP is a compact motorized linear actuator with 25 mm travel, featuring a 2-phase stepper motor with 20 steps per revolution and a rolled lead screw mechanism. It includes integrated optical limit switches at both ends for protection and homing, a hard-coated steel ball tip, and a stainless steel body. The actuator offers a minimum incremental motion of 0.1 μm, a maximum speed of 0.3 mm/s, and a push force of 90 N. Bi-directional repeatability with compensation is specified as ±0.15 μm (guaranteed). Cable length is 1.5 m. It is designed to replace manual adjustment screws on optical stages and mounts, with flexible side-mounted cable routing and a slim, lightweight profile for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The TRB25PP is a compact motorized linear actuator with 25 mm travel, featuring a 2-phase stepper motor with 20 steps per revolution and a rolled lead screw mechanism. It includes integrated optical limit switches at both ends for protection and homing, a hard-coated steel ball tip, and a stainless steel body. The actuator offers a minimum incremental motion of 0.1 μm, a maximum speed of 0.3 mm/s, and a push force of 90 N. Bi-directional repeatability with compensation is specified as ±0.15 μm (guaranteed). Cable length is 1.5 m. It is designed to replace manual adjustment screws on optical stages and mounts, with flexible side-mounted cable routing and a slim, lightweight profile for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Motorized Actuator, Compact, 25 mm Travel, Stepper Motor - TRB25PP - Newport MKS
Irvine, CA, United States
Motorized Actuator, Compact, 25 mm Travel, Stepper Motor
TRB25PP
Motorized Actuator, Compact, 25 mm Travel, Stepper Motor TRB25PP
The TRB25PP Compact Stepper Actuator provides 25 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide variety of linear stages, mirror mounts, and OEM applications. Replace Manual Actuators on Stages and Mounts TRB actuators work great as replacements for adjustment screws or micrometers on manual stages and optical mounts. For more details refer to the TRA and TRB Series Compatibility guide. Once upgraded, the set-up can be automated for hands-free positioning or controlled remotely.

The TRB25PP Compact Stepper Actuator provides 25 mm travel with sub-micron MIM, very good repeatability and high push force. TRB actuators can replace micrometers which are used a wide variety of linear stages, mirror mounts, and OEM applications.

Replace Manual Actuators on Stages and Mounts

TRB actuators work great as replacements for adjustment screws or micrometers on manual stages and optical mounts. For more details refer to the TRA and TRB Series Compatibility guide. Once upgraded, the set-up can be automated for hands-free positioning or controlled remotely.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number TRB25PP
Product Name Motorized Actuator, Compact, 25 mm Travel, Stepper Motor
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator, DC Servo, 25 mm Travel, TRA25CC and CONEX-CC Controller - CONEX-TRA25CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Linear Actuator, DC Servo, 6 mm Travel, TRA6CC and CONEX-CC Controller - CONEX-TRA6CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Motorized Actuator, Miniature, 25mm Travel, Stepper, 25-pin D-Sub - TRA25PPD - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Piezo Stack Actuator, 0.1 mm Travel Range, Open-loop - NPA100 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0039 inch (0.1000 mm)
View Details