Newport MKS Motorized Actuator, Miniature, 12 mm Travel, DC Servo motor TRA12CC

Description
The TRA12CC Miniature DC Servo Actuator provides 12 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows them to be used with a wide variety of linear stages, mirror mounts, and OEM applications. Replaces Micrometer Drives on Manual Stages TRA actuators offer a similar form-factor as micrometer drives, allowing them to be used to upgrade manual stages with ease. The TRA12 models provide 12 mm travel and are compatible with Suprema and Ultima mirror mounts, ULTRAlign, and 460A Series linear stages. Hard Coated Actuator Tip TRA actuators also feature a hard-coated steel ball tip that minimizes contact surface wear compared to other designs that use regular steel ball tips. Integrated Optical Limit Switches All TRA actuators include integrated optical limit switches. These highly reliable switches not only protect investments from over travel damage, they also provide a method for repeatable referencing/homing, for instance after shut-downs.
Request a Quote Datasheet
Description
The TRA12CC Miniature DC Servo Actuator provides 12 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows them to be used with a wide variety of linear stages, mirror mounts, and OEM applications. Replaces Micrometer Drives on Manual Stages TRA actuators offer a similar form-factor as micrometer drives, allowing them to be used to upgrade manual stages with ease. The TRA12 models provide 12 mm travel and are compatible with Suprema and Ultima mirror mounts, ULTRAlign, and 460A Series linear stages. Hard Coated Actuator Tip TRA actuators also feature a hard-coated steel ball tip that minimizes contact surface wear compared to other designs that use regular steel ball tips. Integrated Optical Limit Switches All TRA actuators include integrated optical limit switches. These highly reliable switches not only protect investments from over travel damage, they also provide a method for repeatable referencing/homing, for instance after shut-downs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Actuator, Miniature, 12 mm Travel, DC Servo motor - TRA12CC - Newport MKS
Irvine, CA, United States
Motorized Actuator, Miniature, 12 mm Travel, DC Servo motor
TRA12CC
Motorized Actuator, Miniature, 12 mm Travel, DC Servo motor TRA12CC
The TRA12CC Miniature DC Servo Actuator provides 12 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows them to be used with a wide variety of linear stages, mirror mounts, and OEM applications. Replaces Micrometer Drives on Manual Stages TRA actuators offer a similar form-factor as micrometer drives, allowing them to be used to upgrade manual stages with ease. The TRA12 models provide 12 mm travel and are compatible with Suprema and Ultima mirror mounts, ULTRAlign, and 460A Series linear stages. Hard Coated Actuator Tip TRA actuators also feature a hard-coated steel ball tip that minimizes contact surface wear compared to other designs that use regular steel ball tips. Integrated Optical Limit Switches All TRA actuators include integrated optical limit switches. These highly reliable switches not only protect investments from over travel damage, they also provide a method for repeatable referencing/homing, for instance after shut-downs.

The TRA12CC Miniature DC Servo Actuator provides 12 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows them to be used with a wide variety of linear stages, mirror mounts, and OEM applications.

Replaces Micrometer Drives on Manual Stages


TRA actuators offer a similar form-factor as micrometer drives, allowing them to be used to upgrade manual stages with ease. The TRA12 models provide 12 mm travel and are compatible with Suprema and Ultima mirror mounts, ULTRAlign, and 460A Series linear stages.

Hard Coated Actuator Tip


TRA actuators also feature a hard-coated steel ball tip that minimizes contact surface wear compared to other designs that use regular steel ball tips.

Integrated Optical Limit Switches


All TRA actuators include integrated optical limit switches. These highly reliable switches not only protect investments from over travel damage, they also provide a method for repeatable referencing/homing, for instance after shut-downs.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number TRA12CC
Product Name Motorized Actuator, Miniature, 12 mm Travel, DC Servo motor
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator, DC Servo, 6 mm Travel, TRA6CC and CONEX-CC Controller - CONEX-TRA6CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Motorized Actuator, High Speed, 50 mm Travel, 3/8-40 Thread - LTA-HS - Newport MKS
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.1969 in/sec (0.3000 m/min)
View Details
Linear Actuator, DC Servo, 25 mm Travel, TRB25CC and CONEX-CC Controller - CONEX-TRB25CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
View Details
Piezo Stack Actuator, 0.1 mm Travel Range, Open-loop - NPA100 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0039 inch (0.1000 mm)
View Details