Newport MKS Motorized Actuator, Miniature, 25 mm Travel, Vacuum Compatible TRA25PPV6

Description
The TRA25PPV6 Miniature Stepper Motor Actuator provides 25 mm travel in a slightly larger package than the other TRA actuators. It is the recommended choice for motorizing longer travel linear stages and other devices with longer travel range. TRA actuators incorporate an excellent space saving design that allows them to be used with a wide variety of linear stages, mirror mounts, and OEM applications. Vacuum compatible to 10-6 Torr. Note: The connector supplied with the actuator is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible connector options Slim Design TRA6 and TRA12 models provide 6 mm or 12 mm of travel in a slim, 15 mm diameter housing. The TRA25 provides 25 mm travel in a slightly larger 18 mm housing. The slim design minimizes the space used when upgrading a manual stage or optical mount to a motorized solution. Replaces Micrometer Drives on Manual Stages TRA actuators offer a similar form-factor as micrometer drives, allowing them to be used to upgrade manual stages with ease. The TRA6 models provide 6 mm travel and are the recommended choice for motorizing 561 Series linear stages, and 481 and RS65 rotation stages. The TRA12 models provide 12 mm travel and are compatible with Suprema and Ultima mirror mounts, ULTRAlign, and 460A Series linear stages. The TRA25 provides 25 mm travel in a slightly larger package and is the recommended choice for motorizing longer travel devices. Additionally, TRA actuators are mechanically compatible with other Newport mechanical products – for more details refer to the TRA and TRB Series Compatibility guide. Vacuum Compatible Stepper Motor Versions TRA Series actuators also come in standard stepper motor models specifically designed for vacuum applications up to 10-6 Torr and are readily available from stock. They can be used to upgrade Newport's vacuum compatible mirror mounts to an automated vacuum compatible solution. Hard Coated Actuator Tip TRA actuators also feature a hard-coated steel ball tip that minimizes contact surface wear compared to other designs that use regular steel ball tips. Integrated Optical Limit Switches All TRA actuators include integrated optical limit switches. These highly reliable switches not only protect investments from over travel damage, they also provide a method for repeatable referencing/homing, for instance after shut-downs.
Request a Quote Datasheet
Description
The TRA25PPV6 Miniature Stepper Motor Actuator provides 25 mm travel in a slightly larger package than the other TRA actuators. It is the recommended choice for motorizing longer travel linear stages and other devices with longer travel range. TRA actuators incorporate an excellent space saving design that allows them to be used with a wide variety of linear stages, mirror mounts, and OEM applications. Vacuum compatible to 10-6 Torr. Note: The connector supplied with the actuator is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible connector options Slim Design TRA6 and TRA12 models provide 6 mm or 12 mm of travel in a slim, 15 mm diameter housing. The TRA25 provides 25 mm travel in a slightly larger 18 mm housing. The slim design minimizes the space used when upgrading a manual stage or optical mount to a motorized solution. Replaces Micrometer Drives on Manual Stages TRA actuators offer a similar form-factor as micrometer drives, allowing them to be used to upgrade manual stages with ease. The TRA6 models provide 6 mm travel and are the recommended choice for motorizing 561 Series linear stages, and 481 and RS65 rotation stages. The TRA12 models provide 12 mm travel and are compatible with Suprema and Ultima mirror mounts, ULTRAlign, and 460A Series linear stages. The TRA25 provides 25 mm travel in a slightly larger package and is the recommended choice for motorizing longer travel devices. Additionally, TRA actuators are mechanically compatible with other Newport mechanical products – for more details refer to the TRA and TRB Series Compatibility guide. Vacuum Compatible Stepper Motor Versions TRA Series actuators also come in standard stepper motor models specifically designed for vacuum applications up to 10-6 Torr and are readily available from stock. They can be used to upgrade Newport's vacuum compatible mirror mounts to an automated vacuum compatible solution. Hard Coated Actuator Tip TRA actuators also feature a hard-coated steel ball tip that minimizes contact surface wear compared to other designs that use regular steel ball tips. Integrated Optical Limit Switches All TRA actuators include integrated optical limit switches. These highly reliable switches not only protect investments from over travel damage, they also provide a method for repeatable referencing/homing, for instance after shut-downs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Actuator, Miniature, 25 mm Travel, Vacuum Compatible - TRA25PPV6 - Newport MKS
Irvine, CA, United States
Motorized Actuator, Miniature, 25 mm Travel, Vacuum Compatible
TRA25PPV6
Motorized Actuator, Miniature, 25 mm Travel, Vacuum Compatible TRA25PPV6
The TRA25PPV6 Miniature Stepper Motor Actuator provides 25 mm travel in a slightly larger package than the other TRA actuators. It is the recommended choice for motorizing longer travel linear stages and other devices with longer travel range. TRA actuators incorporate an excellent space saving design that allows them to be used with a wide variety of linear stages, mirror mounts, and OEM applications. Vacuum compatible to 10-6 Torr. Note: The connector supplied with the actuator is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible connector options Slim Design TRA6 and TRA12 models provide 6 mm or 12 mm of travel in a slim, 15 mm diameter housing. The TRA25 provides 25 mm travel in a slightly larger 18 mm housing. The slim design minimizes the space used when upgrading a manual stage or optical mount to a motorized solution. Replaces Micrometer Drives on Manual Stages TRA actuators offer a similar form-factor as micrometer drives, allowing them to be used to upgrade manual stages with ease. The TRA6 models provide 6 mm travel and are the recommended choice for motorizing 561 Series linear stages, and 481 and RS65 rotation stages. The TRA12 models provide 12 mm travel and are compatible with Suprema and Ultima mirror mounts, ULTRAlign, and 460A Series linear stages. The TRA25 provides 25 mm travel in a slightly larger package and is the recommended choice for motorizing longer travel devices. Additionally, TRA actuators are mechanically compatible with other Newport mechanical products – for more details refer to the TRA and TRB Series Compatibility guide. Vacuum Compatible Stepper Motor Versions TRA Series actuators also come in standard stepper motor models specifically designed for vacuum applications up to 10-6 Torr and are readily available from stock. They can be used to upgrade Newport's vacuum compatible mirror mounts to an automated vacuum compatible solution. Hard Coated Actuator Tip TRA actuators also feature a hard-coated steel ball tip that minimizes contact surface wear compared to other designs that use regular steel ball tips. Integrated Optical Limit Switches All TRA actuators include integrated optical limit switches. These highly reliable switches not only protect investments from over travel damage, they also provide a method for repeatable referencing/homing, for instance after shut-downs.

The TRA25PPV6 Miniature Stepper Motor Actuator provides 25 mm travel in a slightly larger package than the other TRA actuators. It is the recommended choice for motorizing longer travel linear stages and other devices with longer travel range. TRA actuators incorporate an excellent space saving design that allows them to be used with a wide variety of linear stages, mirror mounts, and OEM applications. Vacuum compatible to 10-6 Torr.
Note: The connector supplied with the actuator is not vacuum compatible due to various feed-through configurations and customer preferences. Please contact Newport for vacuum compatible connector options

Slim Design

TRA6 and TRA12 models provide 6 mm or 12 mm of travel in a slim, 15 mm diameter housing. The TRA25 provides 25 mm travel in a slightly larger 18 mm housing. The slim design minimizes the space used when upgrading a manual stage or optical mount to a motorized solution.

Replaces Micrometer Drives on Manual Stages

TRA actuators offer a similar form-factor as micrometer drives, allowing them to be used to upgrade manual stages with ease. The TRA6 models provide 6 mm travel and are the recommended choice for motorizing 561 Series linear stages, and 481 and RS65 rotation stages. The TRA12 models provide 12 mm travel and are compatible with Suprema and Ultima mirror mounts, ULTRAlign, and 460A Series linear stages. The TRA25 provides 25 mm travel in a slightly larger package and is the recommended choice for motorizing longer travel devices. Additionally, TRA actuators are mechanically compatible with other Newport mechanical products – for more details refer to the TRA and TRB Series Compatibility guide.


Vacuum Compatible Stepper Motor Versions

TRA Series actuators also come in standard stepper motor models specifically designed for vacuum applications up to 10-6 Torr and are readily available from stock. They can be used to upgrade Newport's vacuum compatible mirror mounts to an automated vacuum compatible solution.


Hard Coated Actuator Tip

TRA actuators also feature a hard-coated steel ball tip that minimizes contact surface wear compared to other designs that use regular steel ball tips.

Integrated Optical Limit Switches

All TRA actuators include integrated optical limit switches. These highly reliable switches not only protect investments from over travel damage, they also provide a method for repeatable referencing/homing, for instance after shut-downs.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number TRA25PPV6
Product Name Motorized Actuator, Miniature, 25 mm Travel, Vacuum Compatible
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Actuator, Miniature, 12 mm Travel, Vacuum Compatible - TRA12PPV6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0079 in/sec (0.0120 m/min)
View Details
Piezo Stack Actuator, 0.025 mm Travel Range, Open-loop - NPA25 - Newport MKS
Specs
Stroke or X-Axis Travel 9.84E-4 inch (0.0250 mm)
View Details
Motorized Actuator, High Speed, 50 mm Travel, Vacuum Compatible - LTAHSPPV6 - Newport MKS
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.0197 in/sec (0.0300 m/min)
View Details
Linear Actuator, DC Servo, 25 mm Travel, TRA25CC and CONEX-CC Controller - CONEX-TRA25CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details