Newport MKS Mirror Mount, ZeroDrift, 25.4 mm, Two 100 TPI Knob, Low Wavefront Distortion SU100TW-F2K

Description
The SU100TW-F2K Mirror Mount features a combination of ZeroDrift™ thermal drift compensation and low wavefront distortion mirror mounting. Because the thermal deflection of optical mounts can be characterized, and these deflections can controlled through thermal expansion compensation, the thermal deflection of an optical mount can be nearly eliminated. This patent-pending innovation is called ZeroDrift™ Technology. Specially designed ZeroDrift™ kinematic elements improve optical pointing stability by 85% compared to other stainless steel mounts. After a thermal fluctuation, most high-performance mirror mounts, while they return to their original alignment within a few microradians, but experience significant misalignment at elevated temperatures. What is Thermal Drift Compensation? Because the thermal deflection of optical mounts can be characterized, and these deflections can be controlled through thermal expansion compensation, the thermal deflection of an optical mount can be nearly eliminated. This patent-pending innovation is called ZeroDrift™ Technology. How Much does ZeroDrift™ Technology Reduce Drift? Our tests show that ZeroDrift™ technology reduced the thermal drift of a stainless steel mirror mount by 85%. The graph shows thermal drift of 6 µrad and shift of 1 µrad. Reduced Mounting Stress ZeroDrift technology has been combined with our low wavefront distortion (LWD) retainer to hold mirrors in a way that will not induce optical distortion. It uses an axial three-point mounting method to gently, but securely, hold optics with tight flatness tolerances. 3-Point Axial Clamping Reduces Mounting Stress Suprema® ZeroDrift™ Mirror Mounts offer two types of front loading versions. The standard front loading version uses a set screw to secure the optic while the retaining plate featured in SU100TW-F2K uses 3-point axial clamping for securing the optic which reduces mounting stress.
Request a Quote
Description
The SU100TW-F2K Mirror Mount features a combination of ZeroDrift™ thermal drift compensation and low wavefront distortion mirror mounting. Because the thermal deflection of optical mounts can be characterized, and these deflections can controlled through thermal expansion compensation, the thermal deflection of an optical mount can be nearly eliminated. This patent-pending innovation is called ZeroDrift™ Technology. Specially designed ZeroDrift™ kinematic elements improve optical pointing stability by 85% compared to other stainless steel mounts. After a thermal fluctuation, most high-performance mirror mounts, while they return to their original alignment within a few microradians, but experience significant misalignment at elevated temperatures. What is Thermal Drift Compensation? Because the thermal deflection of optical mounts can be characterized, and these deflections can be controlled through thermal expansion compensation, the thermal deflection of an optical mount can be nearly eliminated. This patent-pending innovation is called ZeroDrift™ Technology. How Much does ZeroDrift™ Technology Reduce Drift? Our tests show that ZeroDrift™ technology reduced the thermal drift of a stainless steel mirror mount by 85%. The graph shows thermal drift of 6 µrad and shift of 1 µrad. Reduced Mounting Stress ZeroDrift technology has been combined with our low wavefront distortion (LWD) retainer to hold mirrors in a way that will not induce optical distortion. It uses an axial three-point mounting method to gently, but securely, hold optics with tight flatness tolerances. 3-Point Axial Clamping Reduces Mounting Stress Suprema® ZeroDrift™ Mirror Mounts offer two types of front loading versions. The standard front loading version uses a set screw to secure the optic while the retaining plate featured in SU100TW-F2K uses 3-point axial clamping for securing the optic which reduces mounting stress.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, ZeroDrift, 25.4 mm, Two 100 TPI Knob, Low Wavefront Distortion - SU100TW-F2K - Newport MKS
Irvine, CA, United States
Mirror Mount, ZeroDrift, 25.4 mm, Two 100 TPI Knob, Low Wavefront Distortion
SU100TW-F2K
Mirror Mount, ZeroDrift, 25.4 mm, Two 100 TPI Knob, Low Wavefront Distortion SU100TW-F2K
The SU100TW-F2K Mirror Mount features a combination of ZeroDrift™ thermal drift compensation and low wavefront distortion mirror mounting. Because the thermal deflection of optical mounts can be characterized, and these deflections can controlled through thermal expansion compensation, the thermal deflection of an optical mount can be nearly eliminated. This patent-pending innovation is called ZeroDrift™ Technology. Specially designed ZeroDrift™ kinematic elements improve optical pointing stability by 85% compared to other stainless steel mounts. After a thermal fluctuation, most high-performance mirror mounts, while they return to their original alignment within a few microradians, but experience significant misalignment at elevated temperatures. What is Thermal Drift Compensation? Because the thermal deflection of optical mounts can be characterized, and these deflections can be controlled through thermal expansion compensation, the thermal deflection of an optical mount can be nearly eliminated. This patent-pending innovation is called ZeroDrift™ Technology. How Much does ZeroDrift™ Technology Reduce Drift? Our tests show that ZeroDrift™ technology reduced the thermal drift of a stainless steel mirror mount by 85%. The graph shows thermal drift of 6 µrad and shift of 1 µrad. Reduced Mounting Stress ZeroDrift technology has been combined with our low wavefront distortion (LWD) retainer to hold mirrors in a way that will not induce optical distortion. It uses an axial three-point mounting method to gently, but securely, hold optics with tight flatness tolerances. 3-Point Axial Clamping Reduces Mounting Stress Suprema® ZeroDrift™ Mirror Mounts offer two types of front loading versions. The standard front loading version uses a set screw to secure the optic while the retaining plate featured in SU100TW-F2K uses 3-point axial clamping for securing the optic which reduces mounting stress.

The SU100TW-F2K Mirror Mount features a combination of ZeroDrift™ thermal drift compensation and low wavefront distortion mirror mounting. Because the thermal deflection of optical mounts can be characterized, and these deflections can controlled through thermal expansion compensation, the thermal deflection of an optical mount can be nearly eliminated. This patent-pending innovation is called ZeroDrift™ Technology. Specially designed ZeroDrift™ kinematic elements improve optical pointing stability by 85% compared to other stainless steel mounts. After a thermal fluctuation, most high-performance mirror mounts, while they return to their original alignment within a few microradians, but experience significant misalignment at elevated temperatures.

What is Thermal Drift Compensation?


Because the thermal deflection of optical mounts can be characterized, and these deflections can be controlled through thermal expansion compensation, the thermal deflection of an optical mount can be nearly eliminated. This patent-pending innovation is called ZeroDrift™ Technology.


How Much does ZeroDrift™ Technology Reduce Drift?


Our tests show that ZeroDrift™ technology reduced the thermal drift of a stainless steel mirror mount by 85%. The graph shows thermal drift of 6 µrad and shift of 1 µrad.


Reduced Mounting Stress

ZeroDrift technology has been combined with our low wavefront distortion (LWD) retainer to hold mirrors in a way that will not induce optical distortion. It uses an axial three-point mounting method to gently, but securely, hold optics with tight flatness tolerances.


3-Point Axial Clamping Reduces Mounting Stress

Suprema® ZeroDrift™ Mirror Mounts offer two types of front loading versions. The standard front loading version uses a set screw to secure the optic while the retaining plate featured in SU100TW-F2K uses 3-point axial clamping for securing the optic which reduces mounting stress.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number SU100TW-F2K
Product Name Mirror Mount, ZeroDrift, 25.4 mm, Two 100 TPI Knob, Low Wavefront Distortion
Mount Type Mirror Mount; Precision
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mount Adaptor, 50.8 mm to 38.1 mm (2 to 1.5 inch) - A-2-1.5 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details
Picomotor Piezo Gimbal Mount, 2.0 in. Diameter, 3-Axis - 8853 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Thick Optic Mount Mount, Stability, Top Adjust, Nickel Plated 1 in., 2 Allen, Vacuum - 9814-8-Ni-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details
Convertible Clear Edge Mirror Mount, 1.0 in., 3 Knob Adjustment - 9819 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details