Newport MKS Fixed Mirror Mount, PX Series, 1 in., Stainless Steel PX-FM1

Description
The PX-FM1 fixed mirror mount features stainless steel construction and load distributing mirror clamp for low-stress optic mounting. It has a unique internal slotted base - a similar design to our PX series pedestals and posts.
Request a Quote
Description
The PX-FM1 fixed mirror mount features stainless steel construction and load distributing mirror clamp for low-stress optic mounting. It has a unique internal slotted base - a similar design to our PX series pedestals and posts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Mirror Mount, PX Series, 1 in., Stainless Steel - PX-FM1 - Newport MKS
Irvine, CA, United States
Fixed Mirror Mount, PX Series, 1 in., Stainless Steel
PX-FM1
Fixed Mirror Mount, PX Series, 1 in., Stainless Steel PX-FM1
The PX-FM1 fixed mirror mount features stainless steel construction and load distributing mirror clamp for low-stress optic mounting. It has a unique internal slotted base - a similar design to our PX series pedestals and posts.

The PX-FM1 fixed mirror mount features stainless steel construction and load distributing mirror clamp for low-stress optic mounting. It has a unique internal slotted base - a similar design to our PX series pedestals and posts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PX-FM1
Product Name Fixed Mirror Mount, PX Series, 1 in., Stainless Steel
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Adaptor, 0.5 in. Mount to 0.25 in. Diameter Lens, A-LINE - LH-50R25 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Clear Aperture 4.7 mm (0.1850 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.4 mm (0.2520 inch)
View Details
Lens Positioner, 2.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD - LPXYR-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details
Mirror Mount, ULTIMA ® , Center, 3.0 in., 2 Locking Knob Adjustment - U300-AC2K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
Maximum Thickness 8.6 to 18.5 mm (0.3386 to 0.7283 inch)
View Details
Motorized Mirror Mount, Vacuum, 1.0 in., 8 mm Thick, Stability - 8817-8-V - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details