Newport MKS Motion Controller, Single-axis DC Motor SMC100CC

Description
The SMC100CC is a single axis motion controller/driver for DC servo motors up to 48 VDC at 1.5 A rms. It provides a very compact and low-cost controller for most of Newport’s stages, including the popular GTS and ILS linear stages, URS rotation stages, and LTA actuators. Communication with the SMC100 is via the integrated RS-232-C interface, or a USB port using the adapter. The SMC100 controller requires a "straight-through" type of RS232 cable , when connecting it to a PC. A Null-Modem cable will not work. The controller is shipped with one 0.2 m long power cable and one 0.2 m long RS-485 network cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase stepper motors (SMC100PP) up to 48 VDC at 1.5 A rms. Both controller types can be daisy-chained in a communication bus with up to 31 devices. SMC controllers can also power daisy-chained depending on attached positioner. Communication interface to a computer or a programmable logic control is available through an RS232 interface with ASCII commands. User-Friendly GUI The SMC100 controller provides convenient, user-friendly GUI allowing the users to interact with the SMC100CC or SMC100PP controller that is connected to stages. The user can initiate moves, change the state of the controller, adjust parameters, etc. through the GUI. Simple Programming with Extensive Language Options Advanced application programming is simplified by using mnemonic ASCII commands. There are over 40 intuitive commands to choose from. Alternatively, additional drivers are available for other languages including LabVIEW™ drivers and communication DLL’s. Example of a single-axis system configuration Plug-and-Play With ESP Compatible Stages When an ESP compatible stage is connected to the SMC, the stage is quickly recognized and operating parameters are configured without the need for user inputs. This Plug-and-Play feature is not only transparent to the user, but it also ensures the safe operation of the stage. RS-232-C or USB Communication Communication with the SMC100 is achieved via the integrated RS-232-C interface, or from a USB port using the external adapter SMC-USB (requires Windows™ operating system). Intuitive, Windows-based software supports all configurations and enables basic motion. Advanced Compensation Modes The SMC features a floating point digital PID loop with velocity and friction feedforward at 2kHz servo rate with backlash or hysteresis compensation. These features allow for improved overall stage performance.
Request a Quote Datasheet
Description
The SMC100CC is a single axis motion controller/driver for DC servo motors up to 48 VDC at 1.5 A rms. It provides a very compact and low-cost controller for most of Newport’s stages, including the popular GTS and ILS linear stages, URS rotation stages, and LTA actuators. Communication with the SMC100 is via the integrated RS-232-C interface, or a USB port using the adapter. The SMC100 controller requires a "straight-through" type of RS232 cable , when connecting it to a PC. A Null-Modem cable will not work. The controller is shipped with one 0.2 m long power cable and one 0.2 m long RS-485 network cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase stepper motors (SMC100PP) up to 48 VDC at 1.5 A rms. Both controller types can be daisy-chained in a communication bus with up to 31 devices. SMC controllers can also power daisy-chained depending on attached positioner. Communication interface to a computer or a programmable logic control is available through an RS232 interface with ASCII commands. User-Friendly GUI The SMC100 controller provides convenient, user-friendly GUI allowing the users to interact with the SMC100CC or SMC100PP controller that is connected to stages. The user can initiate moves, change the state of the controller, adjust parameters, etc. through the GUI. Simple Programming with Extensive Language Options Advanced application programming is simplified by using mnemonic ASCII commands. There are over 40 intuitive commands to choose from. Alternatively, additional drivers are available for other languages including LabVIEW™ drivers and communication DLL’s. Example of a single-axis system configuration Plug-and-Play With ESP Compatible Stages When an ESP compatible stage is connected to the SMC, the stage is quickly recognized and operating parameters are configured without the need for user inputs. This Plug-and-Play feature is not only transparent to the user, but it also ensures the safe operation of the stage. RS-232-C or USB Communication Communication with the SMC100 is achieved via the integrated RS-232-C interface, or from a USB port using the external adapter SMC-USB (requires Windows™ operating system). Intuitive, Windows-based software supports all configurations and enables basic motion. Advanced Compensation Modes The SMC features a floating point digital PID loop with velocity and friction feedforward at 2kHz servo rate with backlash or hysteresis compensation. These features allow for improved overall stage performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Controller, Single-axis DC Motor - SMC100CC - Newport MKS
Irvine, CA, United States
Motion Controller, Single-axis DC Motor
SMC100CC
Motion Controller, Single-axis DC Motor SMC100CC
The SMC100CC is a single axis motion controller/driver for DC servo motors up to 48 VDC at 1.5 A rms. It provides a very compact and low-cost controller for most of Newport’s stages, including the popular GTS and ILS linear stages, URS rotation stages, and LTA actuators. Communication with the SMC100 is via the integrated RS-232-C interface, or a USB port using the adapter. The SMC100 controller requires a "straight-through" type of RS232 cable , when connecting it to a PC. A Null-Modem cable will not work. The controller is shipped with one 0.2 m long power cable and one 0.2 m long RS-485 network cable which can be used to daisy chain one controller to another. Daisy-chain up to 31 Controllers Example of a multi-axis system configuration The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase stepper motors (SMC100PP) up to 48 VDC at 1.5 A rms. Both controller types can be daisy-chained in a communication bus with up to 31 devices. SMC controllers can also power daisy-chained depending on attached positioner. Communication interface to a computer or a programmable logic control is available through an RS232 interface with ASCII commands. User-Friendly GUI The SMC100 controller provides convenient, user-friendly GUI allowing the users to interact with the SMC100CC or SMC100PP controller that is connected to stages. The user can initiate moves, change the state of the controller, adjust parameters, etc. through the GUI. Simple Programming with Extensive Language Options Advanced application programming is simplified by using mnemonic ASCII commands. There are over 40 intuitive commands to choose from. Alternatively, additional drivers are available for other languages including LabVIEW™ drivers and communication DLL’s. Example of a single-axis system configuration Plug-and-Play With ESP Compatible Stages When an ESP compatible stage is connected to the SMC, the stage is quickly recognized and operating parameters are configured without the need for user inputs. This Plug-and-Play feature is not only transparent to the user, but it also ensures the safe operation of the stage. RS-232-C or USB Communication Communication with the SMC100 is achieved via the integrated RS-232-C interface, or from a USB port using the external adapter SMC-USB (requires Windows™ operating system). Intuitive, Windows-based software supports all configurations and enables basic motion. Advanced Compensation Modes The SMC features a floating point digital PID loop with velocity and friction feedforward at 2kHz servo rate with backlash or hysteresis compensation. These features allow for improved overall stage performance.

The SMC100CC is a single axis motion controller/driver for DC servo motors up to 48 VDC at 1.5 A rms. It provides a very compact and low-cost controller for most of Newport’s stages, including the popular GTS and ILS linear stages, URS rotation stages, and LTA actuators. Communication with the SMC100 is via the integrated RS-232-C interface, or a USB port using the adapter.

The SMC100 controller requires a "straight-through" type of RS232 cable , when connecting it to a PC. A Null-Modem cable will not work. The controller is shipped with one 0.2 m long power cable and one 0.2 m long RS-485 network cable which can be used to daisy chain one controller to another.

Daisy-chain up to 31 Controllers


Example of a multi-axis system configuration

The SMC Motion Controllers are single axis motion controllers/drivers for DC servo motors (SMC100CC) and 2-phase stepper motors (SMC100PP) up to 48 VDC at 1.5 A rms. Both controller types can be daisy-chained in a communication bus with up to 31 devices. SMC controllers can also power daisy-chained depending on attached positioner. Communication interface to a computer or a programmable logic control is available through an RS232 interface with ASCII commands.


User-Friendly GUI

The SMC100 controller provides convenient, user-friendly GUI allowing the users to interact with the SMC100CC or SMC100PP controller that is connected to stages. The user can initiate moves, change the state of the controller, adjust parameters, etc. through the GUI.


Simple Programming with Extensive Language Options

Advanced application programming is simplified by using mnemonic ASCII commands. There are over 40 intuitive commands to choose from. Alternatively, additional drivers are available for other languages including LabVIEW™ drivers and communication DLL’s.
Example of a single-axis system configuration

Plug-and-Play With ESP Compatible Stages

When an ESP compatible stage is connected to the SMC, the stage is quickly recognized and operating parameters are configured without the need for user inputs. This Plug-and-Play feature is not only transparent to the user, but it also ensures the safe operation of the stage.

RS-232-C or USB Communication


Communication with the SMC100 is achieved via the integrated RS-232-C interface, or from a USB port using the external adapter SMC-USB (requires Windows™ operating system). Intuitive, Windows-based software supports all configurations and enables basic motion.

Advanced Compensation Modes


The SMC features a floating point digital PID loop with velocity and friction feedforward at 2kHz servo rate with backlash or hysteresis compensation. These features allow for improved overall stage performance.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Motion Controllers
Product Number SMC100CC
Product Name Motion Controller, Single-axis DC Motor
Axes 1.0
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller, Single-axis Stepper Motor - SMC100PP - Newport MKS
Specs
Axes 1.0
Motor / System Full-Step
Communication RS232; RS485; USB
View Details
Motion Controller, Picomotor, Open-Loop, 4 Channel - 8742 - Newport MKS
Specs
Axes 4.0
Communication Ethernet; USB
Operating Temperature 0 to 65 C (32 to 149 F)
View Details