Newport MKS Motorized Rotation Stage, 240 mm, High-Speed DC Drive, Folded RV240CC-F

Description
The RV240CC-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.
Request a Quote Datasheet
Description
The RV240CC-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, 240 mm, High-Speed DC Drive, Folded - RV240CC-F - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, 240 mm, High-Speed DC Drive, Folded
RV240CC-F
Motorized Rotation Stage, 240 mm, High-Speed DC Drive, Folded RV240CC-F
The RV240CC-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.

The RV240CC-F Folded High Speed Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features a high speed DC drive enabling speeds up to 80°/s. All RV stages are constructed of tool steel, with rotation accuracy ensured by ground bearing surfaces. A double row of preloaded bearings allows for high off-center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by a precision ground and hardened worm gear. A rotary encoder mounted on the worm gear shaft provides 0.001° position feedback resolution.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number RV240CC-F
Product Name Motorized Rotation Stage, 240 mm, High-Speed DC Drive, Folded
Load Capacity 899 lbs (408 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 240 mm, High-Torque Mini-Step Drive, Folded - RV240BPP-F - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 1.95E-4 In-lbs (2.24E-4 kg-cm)
View Details
Motorized Rotation Stage, 160 mm,High-Torque DC Drive, Folded - RV160CCHL-F - Newport MKS
Specs
Load Capacity 607 lbs (275 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 1.77E-4 In-lbs (2.04E-4 kg-cm)
View Details
Motorized Rotation Stage, 350 mm, High-Speed DC Drive, Folded - RV350CC-F - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 80 deg/sec
Torque Capacity 1.24E-4 In-lbs (1.43E-4 kg-cm)
View Details
Manual Rotation Stage, Steel, 4.7 in. Diameter, 4° Fine, 1/4-20 - UTR120 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 112 lbs (50.98 kg)
Platter 4.7 inch (120 mm)
View Details