Newport MKS Fixed Angle Mount Adapter, 4 Degree, 8-32 Threads FAM4

Description
The FAM4 fixed angle optical mount adapter features a 4 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.
Request a Quote
Description
The FAM4 fixed angle optical mount adapter features a 4 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Angle Mount Adapter, 4 Degree, 8-32 Threads - FAM4 - Newport MKS
Irvine, CA, United States
Fixed Angle Mount Adapter, 4 Degree, 8-32 Threads
FAM4
Fixed Angle Mount Adapter, 4 Degree, 8-32 Threads FAM4
The FAM4 fixed angle optical mount adapter features a 4 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.

The FAM4 fixed angle optical mount adapter features a 4 degree fixed mounting angle and 8-32 mounting threads. It is used to attach optical mounts or other optomechanics at a fixed angle on top of an optical post.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number FAM4
Product Name Fixed Angle Mount Adapter, 4 Degree, 8-32 Threads
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Suprema ® , Clear Edge, 1.0 in., (2) 127-TPI Locking Hex Key - SN100C-F2H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Gimbal Optical Mount, 1.0 in. Diameter, (2) BM Micrometers - SL25.4BM - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 1 to 15 mm (0.0394 to 0.5906 inch)
View Details
Mirror Mount, ULTIMA ® , Clear Edge, 0.5 in., (2) 100-TPI Allen-Keys - U50-S - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Optical Pedestal, Clean-Passivated, 2.0 in. Height, 1 in. Diameter, 8-32 - 9954 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details