Newport MKS Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, open-loop, XPS compatible PSM2-D

Description
The PSM2 Piezo Steering Mirror Mount provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2 is ideally suited for high bandwidth laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be controlled individually. Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks are placed in 120 ° intervals. The parallel motion design of the PSM2 has also the advantage of being fully temperature compensated, i.e. changes in the environmental temperature do not affect the tilting angle. PSM2 units are also maintenance-free and are not subject to wear. The PSM2 is available as an open-loop version and is ideal for applications where the position is controlled by an external sensor, e.g. a lateral effect diode, quad cell, photodiode, CCD camera, etc.
Request a Quote Datasheet
Description
The PSM2 Piezo Steering Mirror Mount provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2 is ideally suited for high bandwidth laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be controlled individually. Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks are placed in 120 ° intervals. The parallel motion design of the PSM2 has also the advantage of being fully temperature compensated, i.e. changes in the environmental temperature do not affect the tilting angle. PSM2 units are also maintenance-free and are not subject to wear. The PSM2 is available as an open-loop version and is ideal for applications where the position is controlled by an external sensor, e.g. a lateral effect diode, quad cell, photodiode, CCD camera, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, open-loop, XPS compatible - PSM2-D - Newport MKS
Irvine, CA, United States
Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, open-loop, XPS compatible
PSM2-D
Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, open-loop, XPS compatible PSM2-D
The PSM2 Piezo Steering Mirror Mount provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2 is ideally suited for high bandwidth laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be controlled individually. Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks are placed in 120 ° intervals. The parallel motion design of the PSM2 has also the advantage of being fully temperature compensated, i.e. changes in the environmental temperature do not affect the tilting angle. PSM2 units are also maintenance-free and are not subject to wear. The PSM2 is available as an open-loop version and is ideal for applications where the position is controlled by an external sensor, e.g. a lateral effect diode, quad cell, photodiode, CCD camera, etc.

The PSM2 Piezo Steering Mirror Mount provides high-speed, sub-microradian resolution, tip, tilt, and z motion for mirrors, gratings and other optics. Equipped with a direct piezo actuation system without lever arm transmission, the PSM2 is ideally suited for high bandwidth laser beam steering, switching and stabilization, beam scanning, image stabilization, and laser cavity tuning. Fast and reliable motion is supplied by three multi-layer, low-voltage piezo stacks (PZT) in a right triangle configuration. The length of each piezo stack can be controlled individually. Applying a voltage to one stack, results in a tip or tilt. Changing the length of all three stacks simultaneously, results in a linear z-displacement. The tip and tilt are othogonal, with no need for coordinate transformations as required with alternative designs where the piezo stacks are placed in 120 ° intervals. The parallel motion design of the PSM2 has also the advantage of being fully temperature compensated, i.e. changes in the environmental temperature do not affect the tilting angle. PSM2 units are also maintenance-free and are not subject to wear. The PSM2 is available as an open-loop version and is ideal for applications where the position is controlled by an external sensor, e.g. a lateral effect diode, quad cell, photodiode, CCD camera, etc.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number PSM2-D
Product Name Piezo Steering Mirror Mount, 2 mrad x 2 mrad x 16 µm, open-loop, XPS compatible
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Lab Standard, 1.0 in. Diameter, 2 Knob Actuators, 10 Pack - M1-PK - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Stability, Top Adjust, 0.5 in., 2 Allen-Keys - 9810-3-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details
Mirror Mount, PERFORMA-i, 1.0 in., 80 TPI, 3 Locking Allen-Keys - P100-AI38 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Diameter Adapter, 605-4 Gimbal Mount, 4.0 to 3.0 in. - 605A-4-3 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
Maximum Thickness 5.5 to 17 mm (0.2165 to 0.6693 inch)
View Details