Newport MKS Rail Indexing Block, 0.5 in. (12.7 mm) Length, No Holes, PRL Series PRX

Description
The PRX Index Block is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This index block has no holes and is 0.5 inch (12.7 mm) wide. Precision Dovetail Design for Sturdy Hold and Excellent Linearity The PRL Series Precision Dovetail Optical Rail system maintains a low profile with its 3.93 in. (99.8 mm) wide base to provide a sturdy hold of carriers with a combined height of 1.26 in. (31.9 mm). The precision-machined, anodized aluminum dovetail construction provides smooth and easy-to-use carrier translation with a straightness of 0.001 in over 8 in. (25 µm over 25 cm). Four Optical Rail Lengths Available Optical rails come in 6.00 in (16.7 cm), 12.5 in. (31.7 cm), 24.3 in. (61.7 cm) and 36.5 in (92.7 cm) lengths and are compatible with English or metric table hole patterns.
Request a Quote
Description
The PRX Index Block is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This index block has no holes and is 0.5 inch (12.7 mm) wide. Precision Dovetail Design for Sturdy Hold and Excellent Linearity The PRL Series Precision Dovetail Optical Rail system maintains a low profile with its 3.93 in. (99.8 mm) wide base to provide a sturdy hold of carriers with a combined height of 1.26 in. (31.9 mm). The precision-machined, anodized aluminum dovetail construction provides smooth and easy-to-use carrier translation with a straightness of 0.001 in over 8 in. (25 µm over 25 cm). Four Optical Rail Lengths Available Optical rails come in 6.00 in (16.7 cm), 12.5 in. (31.7 cm), 24.3 in. (61.7 cm) and 36.5 in (92.7 cm) lengths and are compatible with English or metric table hole patterns.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rail Indexing Block, 0.5 in. (12.7 mm) Length, No Holes, PRL Series - PRX - Newport MKS
Irvine, CA, United States
Rail Indexing Block, 0.5 in. (12.7 mm) Length, No Holes, PRL Series
PRX
Rail Indexing Block, 0.5 in. (12.7 mm) Length, No Holes, PRL Series PRX
The PRX Index Block is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This index block has no holes and is 0.5 inch (12.7 mm) wide. Precision Dovetail Design for Sturdy Hold and Excellent Linearity The PRL Series Precision Dovetail Optical Rail system maintains a low profile with its 3.93 in. (99.8 mm) wide base to provide a sturdy hold of carriers with a combined height of 1.26 in. (31.9 mm). The precision-machined, anodized aluminum dovetail construction provides smooth and easy-to-use carrier translation with a straightness of 0.001 in over 8 in. (25 µm over 25 cm). Four Optical Rail Lengths Available Optical rails come in 6.00 in (16.7 cm), 12.5 in. (31.7 cm), 24.3 in. (61.7 cm) and 36.5 in (92.7 cm) lengths and are compatible with English or metric table hole patterns.

The PRX Index Block is are easy to use and is compatible with PRL Series dovetail rails. The rail/carrier system is designed to provide maximum versatility in minimum table space. This index block has no holes and is 0.5 inch (12.7 mm) wide.

Precision Dovetail Design for Sturdy Hold and Excellent Linearity

The PRL Series Precision Dovetail Optical Rail system maintains a low profile with its 3.93 in. (99.8 mm) wide base to provide a sturdy hold of carriers with a combined height of 1.26 in. (31.9 mm). The precision-machined, anodized aluminum dovetail construction provides smooth and easy-to-use carrier translation with a straightness of 0.001 in over 8 in. (25 µm over 25 cm).

Four Optical Rail Lengths Available

Optical rails come in 6.00 in (16.7 cm), 12.5 in. (31.7 cm), 24.3 in. (61.7 cm) and 36.5 in (92.7 cm) lengths and are compatible with English or metric table hole patterns.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number PRX
Product Name Rail Indexing Block, 0.5 in. (12.7 mm) Length, No Holes, PRL Series
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

90° Carrier, ezTrac Optical Rail - 9029 - Newport MKS
Specs
Style Metric
Length 2.5 inch (63.5 mm)
Width 2.5 inch (63.5 mm)
View Details
ezTrac Optical Rail, 2.5 in. Length - 9022NF - Newport MKS
Specs
Style Metric
Length 2.5 inch (63.5 mm)
Width 0.7520 inch (19.1 mm)
View Details
Structural Corner Cube, X95 Series Structural Rails - CX100 - Newport MKS
Specs
Style Metric
Length 3.94 inch (100 mm)
View Details