Newport MKS Optical Rail Carrier, Miniature, 8-32 (M4) CLR, MRL Series MCC

Description
The MCC Mini Rail Channel Carrier is designed to be used with the MRL Series rails and is specifically used for vertical mounting of rails. Guide channels are cut into the top of this carrier which are used to square-up the rail prior to mounting it via the 8-32(M4) clearance hole. Spring-loaded hard polymer guides along the mating surfaces of the carriers ensure wobble free sliding motion and dependable linear alignment. By backing out the clamping screw, any carrier can be positioned along a rail without removing other components with a simple snap down motion. Then just tighten the screw fully for creep free clamp down. These one-piece aluminum carriers present a low profile and allow close spacing between components.
Request a Quote
Description
The MCC Mini Rail Channel Carrier is designed to be used with the MRL Series rails and is specifically used for vertical mounting of rails. Guide channels are cut into the top of this carrier which are used to square-up the rail prior to mounting it via the 8-32(M4) clearance hole. Spring-loaded hard polymer guides along the mating surfaces of the carriers ensure wobble free sliding motion and dependable linear alignment. By backing out the clamping screw, any carrier can be positioned along a rail without removing other components with a simple snap down motion. Then just tighten the screw fully for creep free clamp down. These one-piece aluminum carriers present a low profile and allow close spacing between components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Rail Carrier, Miniature, 8-32 (M4) CLR, MRL Series - MCC - Newport MKS
Irvine, CA, United States
Optical Rail Carrier, Miniature, 8-32 (M4) CLR, MRL Series
MCC
Optical Rail Carrier, Miniature, 8-32 (M4) CLR, MRL Series MCC
The MCC Mini Rail Channel Carrier is designed to be used with the MRL Series rails and is specifically used for vertical mounting of rails. Guide channels are cut into the top of this carrier which are used to square-up the rail prior to mounting it via the 8-32(M4) clearance hole. Spring-loaded hard polymer guides along the mating surfaces of the carriers ensure wobble free sliding motion and dependable linear alignment. By backing out the clamping screw, any carrier can be positioned along a rail without removing other components with a simple snap down motion. Then just tighten the screw fully for creep free clamp down. These one-piece aluminum carriers present a low profile and allow close spacing between components.

The MCC Mini Rail Channel Carrier is designed to be used with the MRL Series rails and is specifically used for vertical mounting of rails. Guide channels are cut into the top of this carrier which are used to square-up the rail prior to mounting it via the 8-32(M4) clearance hole. Spring-loaded hard polymer guides along the mating surfaces of the carriers ensure wobble free sliding motion and dependable linear alignment. By backing out the clamping screw, any carrier can be positioned along a rail without removing other components with a simple snap down motion. Then just tighten the screw fully for creep free clamp down. These one-piece aluminum carriers present a low profile and allow close spacing between components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number MCC
Product Name Optical Rail Carrier, Miniature, 8-32 (M4) CLR, MRL Series
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

ezTrac Optical Rail, 1.5 in. Length - 9032 - Newport MKS
Specs
Style Metric
Length 1.55 inch (39.4 mm)
Width 0.7520 inch (19.1 mm)
View Details
Optical Rail Carrier, 3 in., 9731/9732 Optical Rails, 8-32 & 1/4-20 - 9742 - Newport MKS
Specs
Style Metric
Length 3 inch (76.2 mm)
Width 2.6 inch (66 mm)
View Details