Newport MKS Optical Power Meter Kit, 843-R, 818-ST2/DB Sensor, 400-1100 nm, 2 W PMKIT-15-01

Description
The PMKIT-15-01 can measure optical power level in the 400 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model 843-R
Request a Quote
Description
The PMKIT-15-01 can measure optical power level in the 400 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model 843-R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMKIT-15-01 is an optical power meter kit comprising a 843-R handheld meter and an 818-ST2/DB silicon photodetector with an OD3 attenuator, designed for measurements from 400 to 1100 nm with a maximum measurable power of 2 W. The kit includes a BPH-3 post holder with a slotted base and a 3 inch long, ½ inch diameter post. The detector has a calibration uncertainty of 4% at 950-1100 nm and 1% at 350-949 nm, with a minimum detectable power of 20 mW. The 843-R meter provides 18-bit resolution and a 15 Hz sampling rate, displayed on a 320 × 240 pixel TFT LCD.

Datasheet Summary
Powered by GS/AI

The PMKIT-15-01 is an optical power meter kit comprising a 843-R handheld meter and an 818-ST2/DB silicon photodetector with an OD3 attenuator, designed for measurements from 400 to 1100 nm with a maximum measurable power of 2 W. The kit includes a BPH-3 post holder with a slotted base and a 3 inch long, ½ inch diameter post. The detector has a calibration uncertainty of 4% at 950-1100 nm and 1% at 350-949 nm, with a minimum detectable power of 20 mW. The 843-R meter provides 18-bit resolution and a 15 Hz sampling rate, displayed on a 320 × 240 pixel TFT LCD.

Suppliers

Company
Product
Description
Supplier Links
Optical Power Meter Kit, 843-R, 818-ST2/DB Sensor, 400-1100 nm, 2 W - PMKIT-15-01 - Newport MKS
Irvine, CA, United States
Optical Power Meter Kit, 843-R, 818-ST2/DB Sensor, 400-1100 nm, 2 W
PMKIT-15-01
Optical Power Meter Kit, 843-R, 818-ST2/DB Sensor, 400-1100 nm, 2 W PMKIT-15-01
The PMKIT-15-01 can measure optical power level in the 400 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components: Model 843-R

The PMKIT-15-01 can measure optical power level in the 400 - 1100 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. Save big when purchased as a kit. The kit includes the following components:

  • Model 843-R
Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Power Meters
Product Number PMKIT-15-01
Product Name Optical Power Meter Kit, 843-R, 818-ST2/DB Sensor, 400-1100 nm, 2 W
Display Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Power Meter, 120V - FPM-8220-120V - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
View Details
Fiber Optic Power Meter, 220V - FPM-8220-220V - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
View Details
Optical Power Meter, Benchtop, Dual Channel, Power and Energy, RoHS - 2936-R - Newport MKS
Specs
Form Factor Bench top
Display Type Digital
Output Interface 0-1 V, 0-2 V, 0-5 V or 0-10 V (user selectable output impedance)
View Details