Newport MKS Achromatic Doublet Lens, Visible, 25.4 mm, 63.5 mm EFL, 430-700 nm PAC043AR.14

Description
The PAC043AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 63.5 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC043AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 63.5 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 25.4 mm, 63.5 mm EFL, 430-700 nm - PAC043AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 25.4 mm, 63.5 mm EFL, 430-700 nm
PAC043AR.14
Achromatic Doublet Lens, Visible, 25.4 mm, 63.5 mm EFL, 430-700 nm PAC043AR.14
The PAC043AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 63.5 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC043AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1 inch (25.4 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 63.5 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC043AR.14
Product Name Achromatic Doublet Lens, Visible, 25.4 mm, 63.5 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 58.7 mm (2.31 inch)
Center Thickness 8.5 mm (0.3346 inch)
Edge Thickness 6.3 mm (0.2480 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, UVFS, Plano-Concave, 2 x 1 in., -50.2 mm FL, 1064 nm - CSV050AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -200 mm FL, 1064 nm - CSV200AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -202 mm (-7.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 2 x 2 in., 150 mm EFL, Uncoated - CKX150 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, 430-700nm - KBX052AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.1 mm (1.89 inch)
Center Thickness 6.23 mm (0.2451 inch)
View Details