Newport MKS Objective Lens, Laser Diode, Aspheric, 0.25 NA, 11 mm, 350-1550 nm F-LA22

Description
The F-LA22 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.25 Numerical Aperture (NA) and a 11.0 mm focal length with 5.5 mm clear aperture lenses. These lenses have all been corrected for the standard laser diode cover glass. Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/25 rms. Each is antireflection coated with MgF2 centered at 780 nm for maximum transmission. These lenses offer an economical solution without sacrificing performance. These objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners
Request a Quote
Description
The F-LA22 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.25 Numerical Aperture (NA) and a 11.0 mm focal length with 5.5 mm clear aperture lenses. These lenses have all been corrected for the standard laser diode cover glass. Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/25 rms. Each is antireflection coated with MgF2 centered at 780 nm for maximum transmission. These lenses offer an economical solution without sacrificing performance. These objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Objective Lens, Laser Diode, Aspheric, 0.25 NA, 11 mm, 350-1550 nm - F-LA22 - Newport MKS
Irvine, CA, United States
Objective Lens, Laser Diode, Aspheric, 0.25 NA, 11 mm, 350-1550 nm
F-LA22
Objective Lens, Laser Diode, Aspheric, 0.25 NA, 11 mm, 350-1550 nm F-LA22
The F-LA22 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.25 Numerical Aperture (NA) and a 11.0 mm focal length with 5.5 mm clear aperture lenses. These lenses have all been corrected for the standard laser diode cover glass. Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/25 rms. Each is antireflection coated with MgF2 centered at 780 nm for maximum transmission. These lenses offer an economical solution without sacrificing performance. These objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners

The F-LA22 Laser Diode Aspheric Objective Lens has been specially designed for collimating and focusing laser diodes as well as fiber coupling. This version has a 0.25 Numerical Aperture (NA) and a 11.0 mm focal length with 5.5 mm clear aperture lenses. These lenses have all been corrected for the standard laser diode cover glass. Our aspheric lenses are diffraction-limited molded glass lenses with typical wavefront quality better than λ/25 rms. Each is antireflection coated with MgF2 centered at 780 nm for maximum transmission. These lenses offer an economical solution without sacrificing performance. These objectives are packaged in a microscope objective housing with standard RMS thread. They are compatible with our F-Series fiber coupling devices and ULTRAlign™ fiber positioners

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number F-LA22
Product Name Objective Lens, Laser Diode, Aspheric, 0.25 NA, 11 mm, 350-1550 nm
Lens Type Aspheric; Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Polished Aspheric Lens, Plano-Convex, L-BAL35, 15 mm, 11.25 mm EFL, 650-1000 nm - KPA13AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 6.85 mm (0.2697 inch)
Center Thickness 7 mm (0.2756 inch)
View Details
Aspheric Lens, Molded Glass, 6.50 mm, 18.40 mm FL, 0.15 NA, 600-1050 nm - KGA280-B - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 6.5 mm (0.2559 inch)
Materials D-ZK3
View Details
Aspheric Lens, Molded Glass, 6.325 mm, 4.03 mm FL, 0.62 NA, 600-1050 nm - KGA340-B - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 6.35 mm (0.2500 inch)
Materials D-ZK3
View Details
Aspheric Lens, Molded Glass, 7.20 mm, 11.0 mm FL, 0.25 NA, 350-700 nm - KGA220-A - Newport MKS
Specs
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 7.2 mm (0.2835 inch)
View Details