Newport MKS Achromatic Doublet Lens, Visible, 12.7 mm, 63.5 mm EFL, 430-700 nm PAC031AR.14

Description
The PAC031AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 63.5 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC031AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 63.5 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 12.7 mm, 63.5 mm EFL, 430-700 nm - PAC031AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 12.7 mm, 63.5 mm EFL, 430-700 nm
PAC031AR.14
Achromatic Doublet Lens, Visible, 12.7 mm, 63.5 mm EFL, 430-700 nm PAC031AR.14
The PAC031AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 63.5 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC031AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/2 inch (12.7 mm) diameter, N-BK7 and N-SF5 precision achromatic doublet lens with an effective focal length of 63.5 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC031AR.14
Product Name Achromatic Doublet Lens, Visible, 12.7 mm, 63.5 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 61.5 mm (2.42 inch)
Center Thickness 4.5 mm (0.1772 inch)
Edge Thickness 3.7 mm (0.1457 inch)
Diameter / Length 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens Set, Introductory, N-BK7, Inc. 5 Lenses, 650-1000nm - CKIT-2AR.16-P - Newport MKS
Specs
Lens Type Cylindrical Lens
Materials BK7 Glass; Grade A N-BK7
Lens Features Antireflection Coating
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 150 mm FL, FS, 1064 nm - CSX150AR.33 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 145 mm (5.7 inch)
Center Thickness 7.85 mm (0.3091 inch)
View Details
Plano-Convex Lens, ZnSe, 38.1 mm, 5.13 in. Focal Length, 7.1 mm Edge, DURALENS - 61001-117 - Newport MKS
Specs
Lens Type Spherical Lens
Edge Thickness 7.1 mm (0.2795 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.0 mm, 25 mm FL, 400-700 nm - CKX15-C - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 17.74 mm (0.6984 inch)
Center Thickness 11.03 mm (0.4343 inch)
View Details