Newport MKS Achromatic Lens, NIR, 25.0 mm Diameter, 200.0 mm EFL, 750-1550 nm PAC13AR.16

Description
The PAC13AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 200.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote
Description
The PAC13AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 200.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, NIR, 25.0 mm Diameter, 200.0 mm EFL, 750-1550 nm - PAC13AR.16 - Newport MKS
Irvine, CA, United States
Achromatic Lens, NIR, 25.0 mm Diameter, 200.0 mm EFL, 750-1550 nm
PAC13AR.16
Achromatic Lens, NIR, 25.0 mm Diameter, 200.0 mm EFL, 750-1550 nm PAC13AR.16
The PAC13AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 200.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

The PAC13AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.98 inch (25.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 200.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC13AR.16
Product Name Achromatic Lens, NIR, 25.0 mm Diameter, 200.0 mm EFL, 750-1550 nm
Lens Type Achromats
Focal Length 194 mm (7.63 inch)
Center Thickness 10 mm (0.3937 inch)
Edge Thickness 9.25 mm (0.3642 inch)
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 100 mm EFL, Uncoated - KBX064 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 98.47 mm (3.88 inch)
Center Thickness 4.58 mm (0.1802 inch)
View Details
Cylindrical Lens, Plano-Concave, 2x1 in., -50.2 mm FL, FS, 650-1000 nm - CSV050AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -51.91 mm (-2.04 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 75.6 mm EFL, 1000-1550nm - KBX148AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 71.63 mm (2.82 inch)
Center Thickness 11.73 mm (0.4618 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, Uncoated - KBC010 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details