Newport MKS Achromatic Lens, NIR, 12.0 mm Diameter, 20.0 mm EFL, 750-1550 nm PAC02AR.16

Description
The PAC02AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 20.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote
Description
The PAC02AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 20.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, NIR, 12.0 mm Diameter, 20.0 mm EFL, 750-1550 nm - PAC02AR.16 - Newport MKS
Irvine, CA, United States
Achromatic Lens, NIR, 12.0 mm Diameter, 20.0 mm EFL, 750-1550 nm
PAC02AR.16
Achromatic Lens, NIR, 12.0 mm Diameter, 20.0 mm EFL, 750-1550 nm PAC02AR.16
The PAC02AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 20.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

The PAC02AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 20.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC02AR.16
Product Name Achromatic Lens, NIR, 12.0 mm Diameter, 20.0 mm EFL, 750-1550 nm
Lens Type Achromats
Focal Length 14.18 mm (0.5583 inch)
Center Thickness 10.5 mm (0.4134 inch)
Edge Thickness 8.65 mm (0.3406 inch)
Diameter / Length 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspherical Lenses, Achromatic, 12.50 mm Diameter, 25.00 mm EFL - APAC14 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 21.69 mm (0.8539 inch)
Center Thickness 5.58 mm (0.2197 inch)
View Details
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 150 mm EFL, Uncoated - 40570 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 5 mm (0.1969 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Meniscus Lens, ZnSe, 50.8 mm, 7.5 in. Focal Length, 9.65 mm Edge, DURALENS - 60698-117 - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 9.65 mm (0.3799 inch)
Diameter / Length 50.8 mm (2 inch)
View Details
Precision Singlet Lens Kit, Master, N-BK7, 50.8 mm, 41 Lenses, 650-1000 nm - 20LKT-1AR.16-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details