Newport MKS Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 150 mm EFL, Uncoated 40570

Description
The 40570 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Plano-convex Lens with a 150 mm Focal Length. Plano Convex lenses are for collimated beams or high magnification. 330 to 2200 nm wavelength range.
Request a Quote
Description
The 40570 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Plano-convex Lens with a 150 mm Focal Length. Plano Convex lenses are for collimated beams or high magnification. 330 to 2200 nm wavelength range.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 150 mm EFL, Uncoated - 40570 - Newport MKS
Irvine, CA, United States
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 150 mm EFL, Uncoated
40570
Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 150 mm EFL, Uncoated 40570
The 40570 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Plano-convex Lens with a 150 mm Focal Length. Plano Convex lenses are for collimated beams or high magnification. 330 to 2200 nm wavelength range.

The 40570 Focusing Lens is used with the 77259 Focusing Lens Assembly. It is a 1.5 inch (38.1 mm) diameter, Borosilicate Crown Glass, Plano-convex Lens with a 150 mm Focal Length. Plano Convex lenses are for collimated beams or high magnification. 330 to 2200 nm wavelength range.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number 40570
Product Name Focusing Lens, Plano-Convex, 38.1 mm, N-BK7/A, 150 mm EFL, Uncoated
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4 mm, 75.6 mm, Uncoated - CKX075 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Materials BK7 Glass; Grade A N-BK7
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -100 mm FL, FS, Uncoated - CSV100 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 150 mm EFL, 1064nm - KBX070AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 149 mm (5.85 inch)
Center Thickness 4.05 mm (0.1593 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -250 mm EFL, 430-700nm - KBC073AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -251 mm (-9.87 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details