Newport MKS Aspherical Lenses, Achromatic, 12.50 mm Diameter, 25.00 mm EFL APAC14

Description
The APAC14 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 25.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat is computer optimized to provide optimal color correction and the smallest RMS spot size close to the diffraction limit. These lenses can be used within the wavelength regime of 400-2000nm. However, the color and spherical aberration correction is only optimized over the wavelength regime of 400-700nm. The Aspherical achromatic lenses not only have superior color correction comparing to standard achromats, but also has very similar spherical aberration corrections to those of machined aspheres. To reduce the wavefront errors arising from the standard achromats the second surface of these aspherical achromats are fused with a molded polymer surface. It is an ideal choice for Imaging, Microscopy, Fiber coupling, and Scanning and other applications that use a broadband laser or normal light sources.
Request a Quote
Description
The APAC14 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 25.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat is computer optimized to provide optimal color correction and the smallest RMS spot size close to the diffraction limit. These lenses can be used within the wavelength regime of 400-2000nm. However, the color and spherical aberration correction is only optimized over the wavelength regime of 400-700nm. The Aspherical achromatic lenses not only have superior color correction comparing to standard achromats, but also has very similar spherical aberration corrections to those of machined aspheres. To reduce the wavefront errors arising from the standard achromats the second surface of these aspherical achromats are fused with a molded polymer surface. It is an ideal choice for Imaging, Microscopy, Fiber coupling, and Scanning and other applications that use a broadband laser or normal light sources.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aspherical Lenses, Achromatic, 12.50 mm Diameter, 25.00 mm EFL - APAC14 - Newport MKS
Irvine, CA, United States
Aspherical Lenses, Achromatic, 12.50 mm Diameter, 25.00 mm EFL
APAC14
Aspherical Lenses, Achromatic, 12.50 mm Diameter, 25.00 mm EFL APAC14
The APAC14 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 25.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat is computer optimized to provide optimal color correction and the smallest RMS spot size close to the diffraction limit. These lenses can be used within the wavelength regime of 400-2000nm. However, the color and spherical aberration correction is only optimized over the wavelength regime of 400-700nm. The Aspherical achromatic lenses not only have superior color correction comparing to standard achromats, but also has very similar spherical aberration corrections to those of machined aspheres. To reduce the wavefront errors arising from the standard achromats the second surface of these aspherical achromats are fused with a molded polymer surface. It is an ideal choice for Imaging, Microscopy, Fiber coupling, and Scanning and other applications that use a broadband laser or normal light sources.

The APAC14 Achromatic Aspherical Lens is a 425 to 675 nm antireflection coated (front surface), 0.49 inch (12.5 mm) diameter, N-LaK8 and N-SF57 achromatic doublet lens with an effective focal length of 25.0 mm. The back surface has a molded aspheric polymer cap with a protective seal. This achromat is computer optimized to provide optimal color correction and the smallest RMS spot size close to the diffraction limit. These lenses can be used within the wavelength regime of 400-2000nm. However, the color and spherical aberration correction is only optimized over the wavelength regime of 400-700nm. The Aspherical achromatic lenses not only have superior color correction comparing to standard achromats, but also has very similar spherical aberration corrections to those of machined aspheres. To reduce the wavefront errors arising from the standard achromats the second surface of these aspherical achromats are fused with a molded polymer surface. It is an ideal choice for Imaging, Microscopy, Fiber coupling, and Scanning and other applications that use a broadband laser or normal light sources.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number APAC14
Product Name Aspherical Lenses, Achromatic, 12.50 mm Diameter, 25.00 mm EFL
Lens Type Achromats; Aspheric
Focal Length 21.69 mm (0.8539 inch)
Center Thickness 5.58 mm (0.2197 inch)
Edge Thickness 4.32 mm (0.1701 inch)
Diameter / Length 12.5 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspheric Lens, Molded Glass, 4.00 mm, 2.97 mm FL, 0.60 NA, 600-1050 nm - KGA660-B - Newport MKS
Specs
Lens Type Aspheric
Diameter / Length 4 mm (0.1575 inch)
Materials D-ZLaF52LA
View Details
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -200 mm EFL, Uncoated - KBC031 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Mounted Aspheric Lens, Molded Glass, 6.50 mm, 15.29 mm FL, 350-700 nm - KGA260-A-MT - Newport MKS
Specs
Lens Type Aspheric
Edge Thickness 0.2500 mm (0.0098 inch)
Diameter / Length 6.5 mm (0.2559 inch)
View Details
Cylindrical Lens, Plano-Concave, 2 x 1 in., -100 mm FL, FS, Uncoated - CSV100 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -102 mm (-4 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details