Newport MKS Achromatic Doublet Lens, Visible, 6.35 mm, 12.7 mm EFL, 430-700 nm PAC010AR.14

Description
The PAC010AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 12.7 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The PAC010AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 12.7 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Doublet Lens, Visible, 6.35 mm, 12.7 mm EFL, 430-700 nm - PAC010AR.14 - Newport MKS
Irvine, CA, United States
Achromatic Doublet Lens, Visible, 6.35 mm, 12.7 mm EFL, 430-700 nm
PAC010AR.14
Achromatic Doublet Lens, Visible, 6.35 mm, 12.7 mm EFL, 430-700 nm PAC010AR.14
The PAC010AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 12.7 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The PAC010AR.14 Visible Achromatic Doublet Lens is a 430 to 700 nm antireflection coated, 1/4 inch (6.35 mm) diameter, N-BaF10 and N-SF10 precision achromatic doublet lens with an effective focal length of 12.7 mm. This achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio, yielding smaller focused spot sizes. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC010AR.14
Product Name Achromatic Doublet Lens, Visible, 6.35 mm, 12.7 mm EFL, 430-700 nm
Lens Type Achromats
Focal Length 10.7 mm (0.4213 inch)
Center Thickness 3.4 mm (0.1339 inch)
Edge Thickness 2.7 mm (0.1063 inch)
Diameter / Length 6.35 mm (0.2500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, 1000-1550nm - KBC034AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -200 mm FL, Uncoated - CKV200 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -204 mm (-8.03 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064nm - KBX049AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
View Details
Precision Singlet Lens Kit, Intro, N-BK7, 50.8 mm, 20 Lenses, Uncoated - 20LKT-2-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details