Newport MKS Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064nm KBX049AR.33

Description
The KBX049AR.33 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBX049AR.33 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064nm - KBX049AR.33 - Newport MKS
Irvine, CA, United States
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064nm
KBX049AR.33
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064nm KBX049AR.33
The KBX049AR.33 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBX049AR.33 N-BK7 Bi-Convex Lens is a 1 inch (25.4 mm) diameter, 1064 nm anti-reflection coated, N-BK7 bi-convex lens with an effective focal length of 38.1 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-convex lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBX049AR.33
Product Name Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 38.1 mm EFL, 1064nm
Lens Type Spherical Lens
Focal Length 35.59 mm (1.4 inch)
Center Thickness 7.36 mm (0.2898 inch)
Edge Thickness 3 mm (0.1181 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7,50.8x25.4mm,-100mm FL,1000-1550nm - CKV100AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -104 mm (-4.09 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 50.8 mm Diameter, 38.1 mm EFL, 1000-1550nm - KBX139AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 28.54 mm (1.12 inch)
Center Thickness 25.36 mm (0.9984 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 50.2 mm EFL, 1000-1550nm - KBX052AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 48.1 mm (1.89 inch)
Center Thickness 6.23 mm (0.2451 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 150 mm FL, 180-8000 nm - CAPX14 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 2.7 mm (0.1063 inch)
View Details