Newport MKS Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, 1000-1550nm KBC034AR.18

Description
The KBC034AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote
Description
The KBC034AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, 1000-1550nm - KBC034AR.18 - Newport MKS
Irvine, CA, United States
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, 1000-1550nm
KBC034AR.18
Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, 1000-1550nm KBC034AR.18
The KBC034AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

The KBC034AR.18 Bi-Concave Lens is a 1000 to 1550 nm anti-reflection coated, 25.4 mm diameter, N-BK7 Bi-concave lens with an effective focal length of -150 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision bi-concave lenses are manufactured from fine annealed optical glass and are polished to tight tolerances using master test plates to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number KBC034AR.18
Product Name Bi-Concave Lens, N-BK7, 25.4 mm Diameter, -150 mm EFL, 1000-1550nm
Lens Type Spherical Lens
Focal Length -151 mm (-5.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 3.34 mm (0.1315 inch)
Diameter / Length 25.4 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x19 mm, 25.4 mm FL, FS, 245-440 nm - CSX025AR.10 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 20.2 mm (0.7953 inch)
Center Thickness 7.88 mm (0.3102 inch)
View Details
Bi-Convex Lens, N-BK7, 6.35 mm Diameter, 25.4 mm EFL, 1000-1550nm - KBX019AR.18 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 24.25 mm (0.9547 inch)
Center Thickness 3.39 mm (0.1335 inch)
View Details
Precision Singlet Lens Kit, Master, N-BK7, 50.8 mm, 41 Lenses, Uncoated - 20LKT-1-P - Newport MKS
Specs
Lens Type Singlet Lens
Diameter / Length 50.8 mm (2 inch)
Materials N-BK7
View Details
Polished Aspheric Lens, Bi-Convex, L-BAL35, 20 mm, 20.0 mm EFL, 650-1000 nm - KPA14AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 15.19 mm (0.5980 inch)
Center Thickness 8 mm (0.3150 inch)
View Details