Newport MKS Mirror Mount, Thin Optic, 0.5 in., 100 TPI, 2 Locking Allen-Keys P50-At21

Description
The P50-At21 is a kinematic optic mount specifically made for thin 0.5-in. optics. The mount features a fully threaded design to allow for mounting of lens tubes or other items with 0.535-40 (SM05) threads. It uses two threaded retaining rings to secure optics having a thickness of 3 mm or less. The mount has standard features like a 0.63-in. optical axis height, two 100-TPI hex key locking actuators, and an exceptionally thin 20-mm nominal profile. The P50-At21 is designed with a center clearance hole for #8 or M4 screws.
Request a Quote
Description
The P50-At21 is a kinematic optic mount specifically made for thin 0.5-in. optics. The mount features a fully threaded design to allow for mounting of lens tubes or other items with 0.535-40 (SM05) threads. It uses two threaded retaining rings to secure optics having a thickness of 3 mm or less. The mount has standard features like a 0.63-in. optical axis height, two 100-TPI hex key locking actuators, and an exceptionally thin 20-mm nominal profile. The P50-At21 is designed with a center clearance hole for #8 or M4 screws.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Thin Optic, 0.5 in., 100 TPI, 2 Locking Allen-Keys - P50-At21 - Newport MKS
Irvine, CA, United States
Mirror Mount, Thin Optic, 0.5 in., 100 TPI, 2 Locking Allen-Keys
P50-At21
Mirror Mount, Thin Optic, 0.5 in., 100 TPI, 2 Locking Allen-Keys P50-At21
The P50-At21 is a kinematic optic mount specifically made for thin 0.5-in. optics. The mount features a fully threaded design to allow for mounting of lens tubes or other items with 0.535-40 (SM05) threads. It uses two threaded retaining rings to secure optics having a thickness of 3 mm or less. The mount has standard features like a 0.63-in. optical axis height, two 100-TPI hex key locking actuators, and an exceptionally thin 20-mm nominal profile. The P50-At21 is designed with a center clearance hole for #8 or M4 screws.

The P50-At21 is a kinematic optic mount specifically made for thin 0.5-in. optics. The mount features a fully threaded design to allow for mounting of lens tubes or other items with 0.535-40 (SM05) threads. It uses two threaded retaining rings to secure optics having a thickness of 3 mm or less. The mount has standard features like a 0.63-in. optical axis height, two 100-TPI hex key locking actuators, and an exceptionally thin 20-mm nominal profile. The P50-At21 is designed with a center clearance hole for #8 or M4 screws.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number P50-At21
Product Name Mirror Mount, Thin Optic, 0.5 in., 100 TPI, 2 Locking Allen-Keys
Mount Type Mirror Mount; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Optic Mount, 2.0 in. Optic Diameter, 8-32 - 9892 - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, ULTIMA ® , Center, 4.0 in., 3 Locking Knob Adjustment - U400-AC3K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 102 mm (4 inch)
Maximum Thickness 13 to 21.6 mm (0.5118 to 0.8504 inch)
View Details
Gimbal Optical Mount, Vertical Drive, 2.0 in., AJS Adjustment Screws - VGM-2AJS - Newport MKS
Specs
Mount Type Mirror Mount
Clear Aperture 46 mm (1.81 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Suprema ® , Clear Edge, Rear Load, 0.5 in., 3 100-TPI Locking Allen - SN050-R3 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details