Newport MKS Fiber Adaptor, FC, 1 in. Dia. I/F, 0.20 thick UPA-CFC

Description
Fiber Adaptor, FC, 1 in. Dia. I/F, 0.20 thick
Request a Quote
Description
Fiber Adaptor, FC, 1 in. Dia. I/F, 0.20 thick
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Adaptor, FC, 1 in. Dia. I/F, 0.20 thick - UPA-CFC - Newport MKS
Irvine, CA, United States
Fiber Adaptor, FC, 1 in. Dia. I/F, 0.20 thick
UPA-CFC
Fiber Adaptor, FC, 1 in. Dia. I/F, 0.20 thick UPA-CFC
Fiber Adaptor, FC, 1 in. Dia. I/F, 0.20 thick

Fiber Adaptor, FC, 1 in. Dia. I/F, 0.20 thick

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number UPA-CFC
Product Name Fiber Adaptor, FC, 1 in. Dia. I/F, 0.20 thick
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Mirror Mount, UHV, Clear Edge, 1.0 in., 2-Axis, Left-handed - 8821-L-UHV - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
45 Degree Mirror Holder, 25.4 mm Diameter - UPA-45D1 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, Suprema ® , Clear Edge, 2.0 in., 3 254-TPI Knobs - SN200-F3K-254 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details