Newport MKS Picomotor Piezo Mirror Mount, Corner, 2.0 in. Diameter, 3-Axis 8852

Description
The 8852 Picomotor Corner Mount combines the precision of our standard mounts with the resolution of our Picomotor™ actuator to provide the ultimate in precision motorized optical alignment for 2.0 in. (50.8 mm) diameter optics. The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of this mount. This mount can be driven by our Open-Loop Picomotor Controller/Driver and requires an multi-axis adapter to connect to a controller. Corner Mirror Mount Corner Mirror Mounts hold the mirror in a unique location near the edge of the frame. In this location, not only is there a clearer beam path but also gimbal movement is possible. Compact Design The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts, allowing these mounts to be located where needed on a crowded optical table or breadboard. 0.7 µrad Resolution Our Picomotor actuators allow for an angular resolution of 0.7 µrad, allowing for very small, controlled movements of your optics. The Picomotor actuator offers the additional advantage of using the integrated knobs for quick, manual adjustment of all axes. Set-and-Forget Long-Term Stability The Picomotor actuator moves when voltage is applied to the piezo, changing its length and in turn moving the jaws which turn the screw. When no power is applied, the actuator does not move. You can feel confident that your mount will stay put, even when you power down your system. Smooth and Reliable Motorized Adjustment Sapphire seats and optimized spring location and force provides for smooth, reliable motorized adjustment while maintaining a high level of thermal and mechanical stability. Easy-to-Use, Flexible Picomotor Controllers Our Open-Loop Picomotor controllers and drivers are modular. You can daisy-chain up to 31 drivers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver.
Request a Quote
Description
The 8852 Picomotor Corner Mount combines the precision of our standard mounts with the resolution of our Picomotor™ actuator to provide the ultimate in precision motorized optical alignment for 2.0 in. (50.8 mm) diameter optics. The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of this mount. This mount can be driven by our Open-Loop Picomotor Controller/Driver and requires an multi-axis adapter to connect to a controller. Corner Mirror Mount Corner Mirror Mounts hold the mirror in a unique location near the edge of the frame. In this location, not only is there a clearer beam path but also gimbal movement is possible. Compact Design The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts, allowing these mounts to be located where needed on a crowded optical table or breadboard. 0.7 µrad Resolution Our Picomotor actuators allow for an angular resolution of 0.7 µrad, allowing for very small, controlled movements of your optics. The Picomotor actuator offers the additional advantage of using the integrated knobs for quick, manual adjustment of all axes. Set-and-Forget Long-Term Stability The Picomotor actuator moves when voltage is applied to the piezo, changing its length and in turn moving the jaws which turn the screw. When no power is applied, the actuator does not move. You can feel confident that your mount will stay put, even when you power down your system. Smooth and Reliable Motorized Adjustment Sapphire seats and optimized spring location and force provides for smooth, reliable motorized adjustment while maintaining a high level of thermal and mechanical stability. Easy-to-Use, Flexible Picomotor Controllers Our Open-Loop Picomotor controllers and drivers are modular. You can daisy-chain up to 31 drivers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Picomotor Piezo Mirror Mount, Corner, 2.0 in. Diameter, 3-Axis - 8852 - Newport MKS
Irvine, CA, United States
Picomotor Piezo Mirror Mount, Corner, 2.0 in. Diameter, 3-Axis
8852
Picomotor Piezo Mirror Mount, Corner, 2.0 in. Diameter, 3-Axis 8852
The 8852 Picomotor Corner Mount combines the precision of our standard mounts with the resolution of our Picomotor™ actuator to provide the ultimate in precision motorized optical alignment for 2.0 in. (50.8 mm) diameter optics. The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of this mount. This mount can be driven by our Open-Loop Picomotor Controller/Driver and requires an multi-axis adapter to connect to a controller. Corner Mirror Mount Corner Mirror Mounts hold the mirror in a unique location near the edge of the frame. In this location, not only is there a clearer beam path but also gimbal movement is possible. Compact Design The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts, allowing these mounts to be located where needed on a crowded optical table or breadboard. 0.7 µrad Resolution Our Picomotor actuators allow for an angular resolution of 0.7 µrad, allowing for very small, controlled movements of your optics. The Picomotor actuator offers the additional advantage of using the integrated knobs for quick, manual adjustment of all axes. Set-and-Forget Long-Term Stability The Picomotor actuator moves when voltage is applied to the piezo, changing its length and in turn moving the jaws which turn the screw. When no power is applied, the actuator does not move. You can feel confident that your mount will stay put, even when you power down your system. Smooth and Reliable Motorized Adjustment Sapphire seats and optimized spring location and force provides for smooth, reliable motorized adjustment while maintaining a high level of thermal and mechanical stability. Easy-to-Use, Flexible Picomotor Controllers Our Open-Loop Picomotor controllers and drivers are modular. You can daisy-chain up to 31 drivers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver.

The 8852 Picomotor Corner Mount combines the precision of our standard mounts with the resolution of our Picomotor™ actuator to provide the ultimate in precision motorized optical alignment for 2.0 in. (50.8 mm) diameter optics. The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of this mount. This mount can be driven by our Open-Loop Picomotor Controller/Driver and requires an multi-axis adapter to connect to a controller.

Corner Mirror Mount


Corner Mirror Mounts hold the mirror in a unique location near the edge of the frame. In this location, not only is there a clearer beam path but also gimbal movement is possible.

Compact Design

The compact Picomotor actuator housing adds only 0.75 in. (19.1 mm) to the overall thickness of the mounts, allowing these mounts to be located where needed on a crowded optical table or breadboard.

0.7 µrad Resolution

Our Picomotor actuators allow for an angular resolution of 0.7 µrad, allowing for very small, controlled movements of your optics. The Picomotor actuator offers the additional advantage of using the integrated knobs for quick, manual adjustment of all axes.

Set-and-Forget Long-Term Stability

The Picomotor actuator moves when voltage is applied to the piezo, changing its length and in turn moving the jaws which turn the screw. When no power is applied, the actuator does not move. You can feel confident that your mount will stay put, even when you power down your system.

Smooth and Reliable Motorized Adjustment


Sapphire seats and optimized spring location and force provides for smooth, reliable motorized adjustment while maintaining a high level of thermal and mechanical stability.

Easy-to-Use, Flexible Picomotor Controllers


Our Open-Loop Picomotor controllers and drivers are modular. You can daisy-chain up to 31 drivers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. You have two interface options with the controller system: hand pad or computer, both providing plug-and-play use. Alternatively, you may choose to use our TTL/Analog Picomotor driver.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 8852
Product Name Picomotor Piezo Mirror Mount, Corner, 2.0 in. Diameter, 3-Axis
Mount Type Mirror Mount; Motorized
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, 2.0 in. Height, 0.7 in. Diameter, 8-32 Thread - 9946 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Mirror Mount, Gimbal, Corner, 2.0 in., 3 Knobs - 9853 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details