Newport MKS Platform Optical Mount, Miniature, 1.0 in., 2 Knob Adjustment, 8-32 P100-P

Description
The P100-P Miniature Platform Optical Mount is ideal for general laboratory or industrial applications requiring a compact, robust, kinematic design. Platform mounts have the size advantage, over aperture mounts, of being able to hold mirrors which are as large as or larger than the actual mount itself. This 1 inch (25.4 mm) version holds mounted mirrors, prisms, or cube beamsplitters. Two precision 100-TPI adjustment screws with knob provide ±6° adjustment range. An optional hex-key can be used to discourage unwanted tampering. when used with the optional Mirror Holders UPA.5, UPA.75, UPA, provides a stable mounting platform for 0.5 to 1 inch (12.7 to 25.4 mm) diameter mirrors. The P100-P can be post mounted as a horizontal tip/tilt platform using the 8-32 threaded hole in the back plate.
Request a Quote
Description
The P100-P Miniature Platform Optical Mount is ideal for general laboratory or industrial applications requiring a compact, robust, kinematic design. Platform mounts have the size advantage, over aperture mounts, of being able to hold mirrors which are as large as or larger than the actual mount itself. This 1 inch (25.4 mm) version holds mounted mirrors, prisms, or cube beamsplitters. Two precision 100-TPI adjustment screws with knob provide ±6° adjustment range. An optional hex-key can be used to discourage unwanted tampering. when used with the optional Mirror Holders UPA.5, UPA.75, UPA, provides a stable mounting platform for 0.5 to 1 inch (12.7 to 25.4 mm) diameter mirrors. The P100-P can be post mounted as a horizontal tip/tilt platform using the 8-32 threaded hole in the back plate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Optical Mount, Miniature, 1.0 in., 2 Knob Adjustment, 8-32 - P100-P - Newport MKS
Irvine, CA, United States
Platform Optical Mount, Miniature, 1.0 in., 2 Knob Adjustment, 8-32
P100-P
Platform Optical Mount, Miniature, 1.0 in., 2 Knob Adjustment, 8-32 P100-P
The P100-P Miniature Platform Optical Mount is ideal for general laboratory or industrial applications requiring a compact, robust, kinematic design. Platform mounts have the size advantage, over aperture mounts, of being able to hold mirrors which are as large as or larger than the actual mount itself. This 1 inch (25.4 mm) version holds mounted mirrors, prisms, or cube beamsplitters. Two precision 100-TPI adjustment screws with knob provide ±6° adjustment range. An optional hex-key can be used to discourage unwanted tampering. when used with the optional Mirror Holders UPA.5, UPA.75, UPA, provides a stable mounting platform for 0.5 to 1 inch (12.7 to 25.4 mm) diameter mirrors. The P100-P can be post mounted as a horizontal tip/tilt platform using the 8-32 threaded hole in the back plate.

The P100-P Miniature Platform Optical Mount is ideal for general laboratory or industrial applications requiring a compact, robust, kinematic design. Platform mounts have the size advantage, over aperture mounts, of being able to hold mirrors which are as large as or larger than the actual mount itself. This 1 inch (25.4 mm) version holds mounted mirrors, prisms, or cube beamsplitters. Two precision 100-TPI adjustment screws with knob provide ±6° adjustment range. An optional hex-key can be used to discourage unwanted tampering. when used with the optional Mirror Holders UPA.5, UPA.75, UPA, provides a stable mounting platform for 0.5 to 1 inch (12.7 to 25.4 mm) diameter mirrors. The P100-P can be post mounted as a horizontal tip/tilt platform using the 8-32 threaded hole in the back plate.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number P100-P
Product Name Platform Optical Mount, Miniature, 1.0 in., 2 Knob Adjustment, 8-32
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Allen-Key Top Adjust - 9775-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Adapter, Platform Mount, 25.4 mm Diameter - UPA1 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Mirror Mount, CenterPoint, Lab Standard, 1.0 in., 2 Knob Actuators - M1-CP - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Gimbal Optical Mount, Vertical Drive, 1.0 in., Standard Micrometers - VGM-1BM - Newport MKS
Specs
Mount Type Mirror Mount
Clear Aperture 21 mm (0.8268 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details