Newport MKS Blank Plate Mount, Tiny, 3 Allen, Vacuum 9873-K-V

Description
The 9873-K-V Vacuum Compatible Tiny Blank Plate Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for platform mounted optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our model 9365 Tiny knobs. Optics can directly be glued on the platform or you can use an optic holder compatible with the threaded hole in the platform's center if removal of optics from the platform mount is needed.
Request a Quote
Description
The 9873-K-V Vacuum Compatible Tiny Blank Plate Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for platform mounted optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our model 9365 Tiny knobs. Optics can directly be glued on the platform or you can use an optic holder compatible with the threaded hole in the platform's center if removal of optics from the platform mount is needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Blank Plate Mount, Tiny, 3 Allen, Vacuum - 9873-K-V - Newport MKS
Irvine, CA, United States
Blank Plate Mount, Tiny, 3 Allen, Vacuum
9873-K-V
Blank Plate Mount, Tiny, 3 Allen, Vacuum 9873-K-V
The 9873-K-V Vacuum Compatible Tiny Blank Plate Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for platform mounted optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our model 9365 Tiny knobs. Optics can directly be glued on the platform or you can use an optic holder compatible with the threaded hole in the platform's center if removal of optics from the platform mount is needed.

The 9873-K-V Vacuum Compatible Tiny Blank Plate Mount is our most compact mount for applications where space is truly tight. Designed with the same mechanical principles as our larger classic mounts, it offers over 2 mm of pure translation and ±4° of tilt for platform mounted optics. It has 6-80 adjustment screws and #2 (M2) clearance holes for mounting. All our Tiny mounts come standard without knobs. If you need knobs to adjust these mounts in your experiment, you can order our model 9365 Tiny knobs. Optics can directly be glued on the platform or you can use an optic holder compatible with the threaded hole in the platform's center if removal of optics from the platform mount is needed.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9873-K-V
Product Name Blank Plate Mount, Tiny, 3 Allen, Vacuum
Mount Type Mirror Mount; Laser Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Mounts Pack, Fixed, 12.7 mm Diameter, 8-32 Thd, Qty 10, A-LINE - LH-0.5A-PK - Newport MKS
Specs
Mount Type Lens Holder; Pack of Mounts
Clear Aperture 10.9 mm (0.4291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Mount, Self-Centering, 0.125-1.063 in. Diameter Lenses - LCM-1 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 27 mm (0.1260 to 1.06 inch)
Maximum Thickness 3 to 9.58 mm (0.1181 to 0.3772 inch)
View Details
Gimbal Mirror Mount, ULTIMA ® , Center, 2.0 in. Diameter, No Actuators - U200-G - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Tiny, Corner, 0.5 in., 2 Allen-Keys - 9761-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details