Newport MKS Mirror Mount, Thin Optic, 1.0 in., 80 TPI, 2 Locking Allen-Keys P100-At28

Description
The P100-At28 is a kinematic optic mount specifically made for thin 1-in. optics. The mount uses a threaded retaining ring to secure optics having a thickness of 4 mm or less. Also included with the mount is a 0.5-mm thick Delrin washer to protect the optic from damage during tightening of the retaining ring. The P100-At28 also features a rear-loading design to ensure the front face of the optic is always in the same location regardless of its thickness. The mount has standard features like a 1-in. optical axis height, two 80-TPI hex key locking actuators, and an exceptionally thin 20-mm nominal profile. The P100-At28 is designed with a center clearance hole for #8 or M4 screws.
Request a Quote
Description
The P100-At28 is a kinematic optic mount specifically made for thin 1-in. optics. The mount uses a threaded retaining ring to secure optics having a thickness of 4 mm or less. Also included with the mount is a 0.5-mm thick Delrin washer to protect the optic from damage during tightening of the retaining ring. The P100-At28 also features a rear-loading design to ensure the front face of the optic is always in the same location regardless of its thickness. The mount has standard features like a 1-in. optical axis height, two 80-TPI hex key locking actuators, and an exceptionally thin 20-mm nominal profile. The P100-At28 is designed with a center clearance hole for #8 or M4 screws.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Thin Optic, 1.0 in., 80 TPI, 2 Locking Allen-Keys - P100-At28 - Newport MKS
Irvine, CA, United States
Mirror Mount, Thin Optic, 1.0 in., 80 TPI, 2 Locking Allen-Keys
P100-At28
Mirror Mount, Thin Optic, 1.0 in., 80 TPI, 2 Locking Allen-Keys P100-At28
The P100-At28 is a kinematic optic mount specifically made for thin 1-in. optics. The mount uses a threaded retaining ring to secure optics having a thickness of 4 mm or less. Also included with the mount is a 0.5-mm thick Delrin washer to protect the optic from damage during tightening of the retaining ring. The P100-At28 also features a rear-loading design to ensure the front face of the optic is always in the same location regardless of its thickness. The mount has standard features like a 1-in. optical axis height, two 80-TPI hex key locking actuators, and an exceptionally thin 20-mm nominal profile. The P100-At28 is designed with a center clearance hole for #8 or M4 screws.

The P100-At28 is a kinematic optic mount specifically made for thin 1-in. optics. The mount uses a threaded retaining ring to secure optics having a thickness of 4 mm or less. Also included with the mount is a 0.5-mm thick Delrin washer to protect the optic from damage during tightening of the retaining ring. The P100-At28 also features a rear-loading design to ensure the front face of the optic is always in the same location regardless of its thickness. The mount has standard features like a 1-in. optical axis height, two 80-TPI hex key locking actuators, and an exceptionally thin 20-mm nominal profile. The P100-At28 is designed with a center clearance hole for #8 or M4 screws.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number P100-At28
Product Name Mirror Mount, Thin Optic, 1.0 in., 80 TPI, 2 Locking Allen-Keys
Mount Type Mirror Mount; Standard
Unlock Full Specs
to access all available technical data

Similar Products

New Mirror Mount, ULTIMA®, Center, 8.0 in., 3 Locking Knob Adjustment - U800-AC3K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 203 mm (8 inch)
Maximum Thickness 27 to 44 mm (1.06 to 1.73 inch)
View Details
Mirror Mount, ULTIMA ® , Center, 1.0 in., 3 Locking Knob Adjustment - U100-AC3K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 5.1 to 8.1 mm (0.2008 to 0.3189 inch)
View Details
New Precision Lens Positioner, 0.5 in. Diameter, 100 TPI XY - LP-05B-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details