Newport MKS Mirror Mount, Industrial, Vertical Drive, 0.5 in., 2 Locking Allen-Keys HVM-05i

Description
The HVM-05i Vertical-Drive Industrial Mirror Mount is unlike any optical mount in its class. Its body is made entirely from stainless steel, allowing it to be exceptionally stable and compact. It is only 0.31 in.(8 mm) thick. The HVM-05i is adjusted with two top-accessible 80-TPI screws having 1/16-in (1.5 mm) hex keys. Each adjuster is labeled with the axis it moves; either P for pitch (elevation) or Y for yaw (azimuth). Designed for OEM applications, the HVM-05i can be mounted with any or all of three clearance holes located in the rear of the mount and has an additional 1/16-in. alignment pin hole on the base for keying the mounting position.
Request a Quote
Description
The HVM-05i Vertical-Drive Industrial Mirror Mount is unlike any optical mount in its class. Its body is made entirely from stainless steel, allowing it to be exceptionally stable and compact. It is only 0.31 in.(8 mm) thick. The HVM-05i is adjusted with two top-accessible 80-TPI screws having 1/16-in (1.5 mm) hex keys. Each adjuster is labeled with the axis it moves; either P for pitch (elevation) or Y for yaw (azimuth). Designed for OEM applications, the HVM-05i can be mounted with any or all of three clearance holes located in the rear of the mount and has an additional 1/16-in. alignment pin hole on the base for keying the mounting position.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Industrial, Vertical Drive, 0.5 in., 2 Locking Allen-Keys - HVM-05i - Newport MKS
Irvine, CA, United States
Mirror Mount, Industrial, Vertical Drive, 0.5 in., 2 Locking Allen-Keys
HVM-05i
Mirror Mount, Industrial, Vertical Drive, 0.5 in., 2 Locking Allen-Keys HVM-05i
The HVM-05i Vertical-Drive Industrial Mirror Mount is unlike any optical mount in its class. Its body is made entirely from stainless steel, allowing it to be exceptionally stable and compact. It is only 0.31 in.(8 mm) thick. The HVM-05i is adjusted with two top-accessible 80-TPI screws having 1/16-in (1.5 mm) hex keys. Each adjuster is labeled with the axis it moves; either P for pitch (elevation) or Y for yaw (azimuth). Designed for OEM applications, the HVM-05i can be mounted with any or all of three clearance holes located in the rear of the mount and has an additional 1/16-in. alignment pin hole on the base for keying the mounting position.

The HVM-05i Vertical-Drive Industrial Mirror Mount is unlike any optical mount in its class. Its body is made entirely from stainless steel, allowing it to be exceptionally stable and compact. It is only 0.31 in.(8 mm) thick. The HVM-05i is adjusted with two top-accessible 80-TPI screws having 1/16-in (1.5 mm) hex keys. Each adjuster is labeled with the axis it moves; either P for pitch (elevation) or Y for yaw (azimuth). Designed for OEM applications, the HVM-05i can be mounted with any or all of three clearance holes located in the rear of the mount and has an additional 1/16-in. alignment pin hole on the base for keying the mounting position.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number HVM-05i
Product Name Mirror Mount, Industrial, Vertical Drive, 0.5 in., 2 Locking Allen-Keys
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Mirror Mount, Center, 2.0 in. Diameter, 2-Axis - 8822-AC - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Gimbal Mirror Mount, ULTIMA ® , Center, 2.0 in., 2 Locking 100-TPI Allen-Keys - U200-G2H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Optical Diameter Adapter, 605-4 Gimbal Mount, 4.0 to 3.0 in. - 605A-4-3 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
Maximum Thickness 5.5 to 17 mm (0.2165 to 0.6693 inch)
View Details
Lens Spacer, 1.0 in. Diameter, 10 mm Thick, Aluminum, 6-pack - LT10-SP10-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details